Products specifications Report Issue?

Category Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
Mfr JAE Electronics
Series DD2
Package Tray
Product Status Active
Connector Style Plug
Connector Type Multi-Purpose
Number of Positions 40
Mounting Type Free Hanging (In-Line)
Termination Solder
Features -
Contact Finish Gold
Contact Finish Thickness 3.94µin (0.10µm)
Base Product Number DD2P040M
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.8000
California Prop 65 Warning Information
Win Source Part Number 1365187-DD2P040MA1
Ultra Librarian 3D Model Ultra Librarian DD2P040MA1 CAD Model

Description

The JAE Electronics DD2P040MA1 is a plug connector assembly from JAE Electronics.

  • Series: DD2
  • Package: Tray
  • Mounting Type: Free-Hanging (In-Line)
  • Contact Finish: Gold
  • Contact Finish Thickness: 3.94µin (0.10µm)
  • Connector Type: Multi-Purpose
  • Positions: 40
  • Termination: Solder
  • Product Status: Active
  • Base Product Number: DD2P040M
  • HTSUS Code: 8536.69.8000
  • ECCN: EAR99

You May Also Be Interested in

TE Connectivity
CONN SFP+ CAGE 1X2 PRESS-FIT R/A / Position SFP+ Cage, Ganged (1 x 2) Connector Press-Fit Through Hole, Right Angle
Lowest to $25.2858
ECAD model for 2007181-1
TE Connectivity
CONN CFP RCPT 148POS SLD R/A SMD / 148 Position CFP Receptacle Connector Solder Surface Mount, Right Angle
Lowest to $45.6132
ECAD model for 2057630-1
TE Connectivity
CONN SATA RCPT 22POS SLD R/A SMD / 22 Position SATA Receptacle Connector Solder Surface Mount, Right Angle; Through Hole
Need more? Email Us
ECAD model for 2129583-1
TE Connectivity
CONN MINI HD SAS RCPT 36POS R/A / 36 Position SAS, Mini HD Receptacle Connector Press-Fit Through Hole, Right Angle
Need more? Email Us
ECAD model for 2227580-1
TE Connectivity
CONN MULTI-PURP PLUG 8P IDC STR / 8 Position Multi-Purpose Plug Connector IDC Free Hanging (In-Line)
Lowest to $21.2610
ECAD model for 2201855-1
TE Connectivity
CONN SFP CAGE THROUGH HOLE R/A / Position SFP Cage Connector Solder Through Hole, Right Angle
Need more? Email Us
ECAD model for 2227303-3
Amphenol
CONN IND MINI II RCPT 8P SLD RA / 8 Position Industrial Mini, Type II Receptacle Connector Solder Through Hole, Right Angle
Lowest to $0.2752
ECAD model for 10137850-0020LF
TE Connectivity
CONN SFP CAGE SOLDER R/A / Position SFP Cage Connector Solder Through Hole, Right Angle
Need more? Email Us
ECAD model for 1-2227303-2
TE Connectivity
CONN IND MINI II HEADER 8POS R/A / 8 Position Industrial Mini, Type II Header Connector Solder Surface Mount, Right Angle
Lowest to $9.3831
ECAD model for 2294415-2

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention