EN
  • EN
  • DE

M5451QT

Part No M5451QT
Manufacturer STMicroelectronics
Catalog PMIC - Display Drivers
Description LED Driver 35 Segment 7000uA Supply Current 44-Pin PLCC T/R / IC LED DISPLAY DRIVER 44-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel package
Part Status Obsolete(EOL)
Display Type LED
Configuration Alphanumeric or Dot Matrix
Interface Serial
Digits or Characters 4 or 5 Digits
Operating Supply Current 7mA
Operating Supply Voltage 4.75 V ~ 13.2 V
Operating Temperature Range -25°C ~ 85°C
Mounting SMD
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLCC (16.58x16.58)
Win Source Part Number 785078-M5451QT
Popularity Medium
Supply and Demand Status Limited
Family Name M5451
Introduction Date September 01, 1993
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian M5451QT CAD Model

Description

The M5451QT from STMicroelectronics is a highly integrated LED display driver, designed to interface with most microprocessors and microcontrollers. It is specifically engineered to drive LED displays with minimal external components, providing a compact and efficient solution for a wide range of applications, including industrial controls, consumer electronics, and automotive systems.

Key Features

  • Integrated Shift Register: The device includes a 35-bit shift register, which allows the direct interface with a microprocessor's data bus, simplifying the process of sending display data to the LEDs.
  • Serial Data Input: It accepts serial data input, which reduces the number of I/O pins required from the controlling microprocessor, freeing up resources for other tasks.
  • High Voltage Output: Capable of delivering high voltage outputs, the M5451QT can drive LED displays operating at higher voltages, offering flexibility in display design.
  • Constant Current Sinks: The device contains 35 constant current sink outputs, ensuring uniform brightness across the display and improving the overall visual quality of the LED array.
  • Thermal Shutdown: With built-in thermal shutdown protection, the M5451QT ensures reliable operation by preventing damage due to overheating.

Applications

The versatility of the M5451QT LED Display Driver makes it suitable for a variety of applications, including:

  • Alphanumeric LED displays in industrial control panels
  • Consumer electronics with LED status indicators
  • Automotive dashboard and control displays
  • Public information LED signs

Technical Specifications

The M5451QT operates over a wide range of voltages and temperatures, making it adaptable to various operating conditions. It is available in a Quad Flat Package (QFP), which is conducive to space-saving PCB designs. The device is also RoHS compliant, adhering to environmental standards for electronic components.

STMicroelectronics' commitment to quality and innovation is reflected in the M5451QT LED Display Driver, offering designers a reliable and efficient solution for driving LED displays in their products.

You May Also Be Interested in

Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
SANYO Semiconductor (U.S.A) Corporation
DISPLAY CONTROLLER IC / Driver
Need more? Email Us
NXP / Nexperia
AUTOMOTIVE 32 X 4 LCD DRIVER FOR
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $62.5624
SG Micro Corp
TQFN-16-EP(3x3) Display Drivers RoHS
Need more? Email Us
SG Micro Corp
TQFN-16-EP(3x3) Display Drivers RoHS
Lowest to $0.5821
Texas Instruments
BCD-TO-SEVEN-SEGMENT DECODERS/DR
Lowest to $1.1422
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
ON Semiconductor
OTHERS / Driver
Lowest to $43.2975

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.0249 $75.0747
6+ $20.5334 $123.2004
9+ $19.8916 $179.0244
12+ $19.2501 $231.0012
16+ $18.6084 $297.7344
21+ $16.6833 $350.3493
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,744 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess