EN
  • EN
  • DE

0754545001

Part No 0754545001
Manufacturer Molex, LLC
Catalog Pluggable Connectors
Description CONN SFP RCPT W/CAGE 2X4 160P RA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 8 Weeks
Features 160 (20 x 8) Position SFP Receptacle with Cage, Ganged (2x4) Connector Press-Fit Through Hole, Right Angle
Manufacturer Molex, LLC
Series 75454
Package Tray
Mounting Through Hole, Right Angle
Family Name 075454
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number 0754545001-ND, 75454-5001, WM10830, 754545001, 075454-5001
Quantity per package 40
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908363-0754545001
Ultra Librarian 3D Model Ultra Librarian 0754545001 CAD Model

Description

The 75454 Connectors component from Molex, LLC is a 160 (20 x 8) position SFP receptacle with cage, ganged (2x4) connector press-fit through hole, right angle.

  • Position: 160 (20 x 8)
  • Connector Type: SFP receptacle with cage, ganged (2x4) connector
  • Mounting: Through hole, right angle
  • Package: Tray
  • Color: Black
  • Family Name: 075454
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

Pulse
CONN SFP CAGE PRESS-FIT R/A
Lowest to $2.1579
Molex, LLC
IPASS(TM) RA REC 0.38AU 26 CKT
Lowest to $4.3014
Amphenol
CONN MINI HD SAS RCPT 1X4 64P RA / 64 (16 x 4) Position SAS, Mini HD Receptacle with Cage, Ganged (1x4) Connector Press-Fit Through Hole, Right Angle
Lowest to $15.8367
Amphenol
CONN SFP+ CAGE PRESS-FIT R/A
Need more? Email Us
Amphenol
CONN SAS PLUG 29POS SLD SMD / 29 Position SAS Plug Connector Solder Surface Mount
Lowest to $3.2617
Amphenol
CONN SAS RCPT 29POS SLD SMD
Lowest to $8.3656
TE Connectivity
CONN ZQSFP+ RCPT 38P SLD RA SMD / 38 Position ZQSFP+ Receptacle Connector Solder Surface Mount, Right Angle
Lowest to $3.8490
Amphenol FCI
CONN MINI HD SAS RCPT 1X2 32P RA
Lowest to $94.7822
Hirose Electric Co Ltd
CONN AUTO LAN PLUG 4P SLD RA SMD / 4 Position Automotive LAN Connector Plug Connector Solder Surface Mount, Right Angle
Lowest to $1.8392

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess