EN
  • EN
  • DE

0755810002

Part No 0755810002
Manufacturer Molex, LLC
Catalog Pluggable Connectors
Description CONN PCI 16X RCPT CAGE 136P RA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Features 136 Position PCI, 16x Receptacle with Cage Connector Press-Fit Surface Mount, Right Angle
Manufacturer Molex, LLC
Series iPass PCI Express 75581
Package Tray
Part Status Obsolete
Mounting Surface Mount, Right Angle
Family Name 075581
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number 075581-0002, 075581-0002-E, 0755810002-E, 75581-0002, 75581-0002-E, 755810002, 755810002-E, 900-0755810002, WM1145, WM1145-ND
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908364-0755810002
Ultra Librarian 3D Model Ultra Librarian 0755810002 CAD Model

Description

The electronic component with Win Source Part Number 908364-0755810002 from Molex, LLC is a tray packaged product that belongs to the connectors category.

  • Positions: 136 position
  • Connector Type: PCI, 16x receptacle with cage connector
  • Mounting: Press-fit surface mount, right angle
  • Series: iPass PCI Express 75581 series
  • Package: Tray
  • Quantity per Package: One
  • MSL level: 1 (unlimited)
  • REACH Status: Unaffected
  • HTSUS: 8536.69.4040

You May Also Be Interested in

TE Connectivity
CONN SFP CAGE 1X2 PRESS-FIT R/A / Position SFP Cage, Ganged (1 x 2) Connector Press-Fit Through Hole, Right Angle
Need more? Email Us
JAE Electronics
CONN MULTI-PURP RCPT 40P R/A SMD / 40 Position Multi-Purpose Receptacle Connector Solder Surface Mount, Right Angle
Lowest to $16.2352
Molex, LLC
I/O Connectors HANDYLINK CRADLE 16P
Need more? Email Us
Amphenol
CONN SAS PLUG 29POS SLD SMD / 29 Position SAS Plug Connector Solder Surface Mount
Lowest to $3.2617
Amphenol
CONN SFP+ CAGE PRESS-FIT R/A
Need more? Email Us
Amphenol
CONN MINI HD SAS RCPT 1X4 64P RA / 64 (16 x 4) Position SAS, Mini HD Receptacle with Cage, Ganged (1x4) Connector Press-Fit Through Hole, Right Angle
Lowest to $15.8367
TE Connectivity
CONN ZQSFP+ RCPT 38P SLD RA SMD / 38 Position ZQSFP+ Receptacle Connector Solder Surface Mount, Right Angle
Lowest to $3.8490
Molex, LLC
26 Position SAS, Mini Receptacle Connector Solder Surface Mount, Right Angle
Need more? Email Us
Molex, LLC
IPASS(TM) RA REC 0.38AU 26 CKT
Lowest to $4.3014

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess