EN
  • EN
  • DE

STLED524

Part No STLED524
Manufacturer STMicroelectronics
Catalog PMIC - Display Drivers
Description IC DRVR DOT MATRIX 56CSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
Mfr STMicroelectronics
Package Tape & Reel
Product Status Active
Display Type LED
Configuration Dot Matrix
Interface SPI
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -30°C ~ 85°C
Mounting Type Surface Mount
Package / Case 56-UFBGA, CSPBGA
Supplier Device Package 56-CSP (3.4x3.0)
Base Product Number STLED524
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 845798-STLED524
Ultra Librarian 3D Model Ultra Librarian STLED524 CAD Model

Description

STLED524 Intelligent Matrix LED Display Driver

The STLED524 from STMicroelectronics is a sophisticated LED display driver that is specifically designed to manage matrix and digit based LED applications. This integrated circuit is capable of driving up to 5x24 or 4x36 individual LEDs, which makes it an excellent choice for a wide range of applications that require dynamic and eye-catching visual displays.

One of the key features of the STLED524 is its built-in memory, which allows it to store and display a variety of pre-set patterns or custom animations. This makes it incredibly easy to create engaging displays without the need for constant microcontroller intervention. Its I²C-compatible serial interface ensures that it can be easily controlled by a wide range of microcontrollers or processors, offering flexibility in system design.

The STLED524 also supports a wide voltage range, from 3.3V to 5V, which means it can be used in both low-voltage and standard applications. Its current regulation feature ensures consistent brightness for the LEDs, which is crucial for maintaining a uniform appearance in consumer products. Furthermore, the device includes features such as open LED detection, which helps to identify and diagnose any potential issues with the LED array, ensuring reliable operation over time.

Designed with versatility in mind, the STLED524 is ideal for creating scrolling messages, animated signs, and dynamic lighting effects in products such as home appliances, industrial displays, point of sale terminals, and much more. Its compact SSOP24 package allows it to be used in space-constrained applications, while still providing the robustness and performance expected from STMicroelectronics' products.

Whether you're developing a new product or upgrading an existing one, the STLED524 offers a combination of ease of use, reliability, and visual appeal that can enhance any LED display project.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $50.7549
SANYO Semiconductor (U.S.A) Corporation
DISPLAY CONTROLLER IC / Driver
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $62.5624
Maxim Integrated
IC DRVR 7 SEGMNT 8 DIGIT 28PLCC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 4 DIGIT 20SOIC / LED Driver 20-SOIC
Lowest to $14.5523
Maxim Integrated
5 X 7 MATRIX LED DISPLAY DRIVER
Lowest to $57.8703
NXP / Nexperia
IC DRVR DOT MATRIX 56VSOP
Lowest to $26.1941
Macroblock
SSOP-24 Display Drivers RoHS
Lowest to $0.1456
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8484 $50.0292
32+ $3.1576 $101.0432
50+ $3.0590 $152.9500
68+ $2.9603 $201.3004
88+ $2.8616 $251.8208
117+ $2.5656 $300.1752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,660 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess