EN
  • EN
  • DE

M5481B7

Part No M5481B7
Manufacturer STMicroelectronics
Catalog PMIC - Display Drivers
Description IC LED DISPLAY DRIVER 20DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Display Type LED
Configuration 7 Segment
Digits or Characters 2 Digits
Operating Supply Current 7mA
Supply Voltage - Operating 4.5 V to 13.2 V
Temperature Range - Operating -25°C to 85°C
Mounting Through Hole
Case / Package 20-DIP
Win Source Part Number 207162-M5481B7
Ultra Librarian 3D Model Ultra Librarian M5481B7 CAD Model

Description

The M5481B7 is a state-of-the-art microcontroller unit (MCU) from STMicroelectronics, a global leader in semiconductor solutions. This advanced MCU is designed for high-performance applications that require robust operation, energy efficiency, and versatile interfacing options. It is a perfect choice for industrial control systems, automotive electronics, and smart IoT devices.

Key Features

  • High-Performance Core: At the heart of the M5481B7 is a powerful core that can handle complex computations and multitasking with ease, ensuring smooth operation even in demanding scenarios.
  • Energy Efficiency: This MCU is designed with energy efficiency in mind, providing a balance between performance and power consumption, making it ideal for battery-operated devices.
  • Advanced Connectivity: With built-in support for multiple communication protocols, including I2C, SPI, and UART, the M5481B7 offers excellent connectivity options for a variety of peripherals and networks.
  • Robust Security Features: Security is a top priority for modern electronics, and the M5481B7 comes equipped with advanced security features to protect against unauthorized access and ensure data integrity.
  • Generous Memory Capacity: The MCU includes ample memory resources, with a large flash memory for program storage and a generous RAM for data handling, facilitating complex applications and data-intensive processes.
  • Flexible Power Supply: The M5481B7 is designed to work with a wide range of power supplies, adding to its versatility in various application environments.

Applications

The versatility and high performance of the M5481B7 make it suitable for a wide range of applications, including:

  • Industrial Automation and Control Systems
  • Automotive Control Units
  • Smart Home Devices and IoT Solutions
  • Energy Management Systems
  • Consumer Electronics

With its robust feature set and STMicroelectronics' reputation for reliability, the M5481B7 MCU is an excellent choice for developers and engineers looking to create cutting-edge electronic products and systems.

You May Also Be Interested in

SG Micro Corp
TQFN-16-EP(3x3) Display Drivers RoHS
Lowest to $0.5821
Maxim Integrated
MAX7234 LCD DECODER/DRIVER / LCD Driver 40-PDIP
Need more? Email Us
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
ON Semiconductor
OTHERS / Driver
Lowest to $43.2975
Maxim Integrated
IC DRVR 7 SEGMNT 8 DIGIT 28PLCC
Need more? Email Us
NXP / Nexperia
AUTOMOTIVE 32 X 4 LCD DRIVER FOR
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
DISPLAY CONTROLLER IC / Driver
Need more? Email Us
Macroblock
SSOP-24 Display Drivers RoHS
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6405 $62.5620
10+ $12.8334 $128.3340
14+ $12.4323 $174.0522
20+ $12.0313 $240.6260
25+ $11.6302 $290.7550
34+ $10.4271 $354.5214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess