EN
  • EN
  • DE

1888617-1

Part No 1888617-1
Manufacturer TE Connectivity
Catalog Pluggable Connectors
Description CONN QSFP+ CAGE PRESS-FIT R/A  /  Position QSFP+ Cage Connector Press-Fit Through Hole, Right Angle
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Pluggable Connectors
Mfr TE Connectivity AMP Connectors
Series EVERCLEAR
Package Tray
Connector Style Cage
Connector Type QSFP+
Mounting Type Through Hole, Right Angle
Termination Press-Fit
Features EMI Shielded
Base Product Number 1888617
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Other Names -1888617-1-SI,A98560,18886171,-1888617-1-CSI
Standard Package 32
Win Source Part Number 1198415-1888617-1
Ultra Librarian 3D Model Ultra Librarian 1888617-1 CAD Model

Description

The EVERCLEAR QSFP+ Press-Fit Cage Connector is a high-performance interconnect component for pluggable connectors.

  • Manufacturer: EVERCLEAR
  • Feature: EMI Shielding
  • Connector Type: QSFP+
  • Termination: Press-Fit
  • Mounting Style: Right-Angle, Through-Hole
  • Package: Tray
  • Alternative Parts: 1888617-1, 1888617-1.
  • ECCN: EAR99
  • REACH: Unaffected
  • HTSUS Code: 8538.90.8180

You May Also Be Interested in

Amphenol
CONNECTOR
Need more? Email Us
Amphenol Commercial Products
CONN SATA RCPT 7POS SLD R/A
Need more? Email Us
Hirose Electric Co Ltd
CONNECTOR / Position Connector
Need more? Email Us
Amphenol FCI
SAS RECEP VERT SMT
Lowest to $1.5194
Molex, LLC
CONN NANO-PITCH I/O RCPT 42P SMD
Need more? Email Us
Amphenol
CONN SAS PLUG 29POS SLD R/A SMD
Lowest to $5.2512
Amphenol
CONN SATA RCPT 22P PRESSFIT PCB
Lowest to $5.4698
Amphenol FCI
CONN IND MINI I PLG 8POS IDC STR
Need more? Email Us
Amphenol FCI
CONN MIN HD SAS RCPT 1X2 32P PCB
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.6224 $64.8672
6+ $17.7415 $106.4490
9+ $17.1871 $154.6839
13+ $16.6326 $216.2238
16+ $16.0782 $257.2512
21+ $14.4150 $302.7150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,330 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess