Products specifications

Categories Integrated Circuits
Manufacturer Intersil
Packaging Tray
Status Obsolete(EOL)
Type Audio, Video Decoder
Applications DVR
Analog Supply Voltage 1.8V
Digital Supply Voltage 1.8V
Mounting SMD (SMT)
Case / Package 160-LQFP (24x24)
Win Source Part Number 396961-TW6864
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TW6864-LB2-GR CAD Model

Description

The Intersil TW6864 is an Audio, Video Decoder that is designed for DVR applications.

  • Application: DVR applications
  • Mounting: SMD (SMT)
  • Package: 160-LQFP (24x24)
  • Packaging: Tray
  • Analog Supply Voltage: 1.8V
  • Digital Supply Voltage: 1.8V
  • Status: Obsolete (EOL)
  • Popularity: Medium

You May Also Be Interested in

Rohm Semiconductor
IrDA SIR Encoder/Decoder 20-Pin VQFN T/R / IC CTLR ENCODER/DECODER 20VQFN
Lowest to $2.4630
ECAD model for BU92001KN-E2
NXP / Nexperia
IC AUD DECODER 144LQFP / Audio Decoder IC Audio CD 144-LQFP (20x20)
Need more? Email Us
ECAD model for SAF7849HL/M245,557
Intersil
IC VIDEO DECODER NTSC/PAL 80QFP
Need more? Email Us
ECAD model for HMP8117CN
Renesas Electronics America
IC VIDEO DECODER 8-IN-1 144-TQFP
Lowest to $149.7710
ECAD model for TW6869-TA1-CRH
NXP / Nexperia
IC DIGITAL VIDEO ENCODER 156LBGA / Video Encoder IC TV 156-LBGA (15x15)
Need more? Email Us
ECAD model for SAA7105E/V1/G,518
NXP / Nexperia
IC DIGITAL/CD DAC DECODER 64QFP / Audio Decoder IC 64-QFP (14x14)
Need more? Email Us
ECAD model for SAA7324H/M2B,557
Texas Instruments
With Independent Scalers, Noise Reduction, Auto Contrast, and Flexible Output Formatter for Security and Other Multi-Channel Video Applications
Lowest to $33.6114
ECAD model for TVP5158IPNPQ1
Texas Instruments
IC VIDEO DECODER 48BGA
Lowest to $17.5074
ECAD model for TVP5151ZQCR
STMicroelectronics
IC DECODER AUDIO 2.5 64TQFP / Audio Decoder IC Multimedia 64-TQFP (10x10)
Need more? Email Us
ECAD model for STA016AP

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention