The SAF7849HL/M245,557 is a state-of-the-art car radio integrated signal processor by NXP Semiconductors, designed to meet the advanced requirements of modern automotive audio systems. This innovative component is a part of NXP's acclaimed portfolio of car entertainment solutions, which are known for their reliability, performance, and integration capabilities.
Key Features
- High-Quality Audio Processing: The SAF7849HL/M245,557 is equipped with a powerful 24-bit DSP (Digital Signal Processor) that offers high-quality audio processing for an exceptional listening experience.
- Multi-Standard Support: This processor supports various broadcast standards, including AM, FM, HD Radio, and DAB/DAB+. This versatility ensures compatibility with a wide range of broadcasting formats and a broader market reach.
- Sound Enhancement: With features such as dynamic bass enhancement, loudness compensation, and a 7-band equalizer, users can tailor the audio output to their preferences for an immersive sound environment.
- Integrated Data Services: The SAF7849HL/M245,557 supports RDS/RBDS data services, providing additional information like traffic updates, station identification, and song details to the end-user.
- Connectivity: It includes I2S and TDM interfaces for digital audio input and output, offering seamless integration with other components in the audio system.
Applications
The processor is ideal for a range of automotive audio applications including:
- High-end car radios
- Infotainment systems
- Telematic units
Technical Specifications
- Supply Voltage: 3.3V
- Operating Temperature Range: -40°C to +85°C
- Package: LQFP-144
- Qualification: AEC-Q100
Overall, the SAF7849HL/M245,557 by NXP Semiconductors is a robust and feature-rich audio processing solution that provides car manufacturers the ability to deliver superior audio quality and functionality to consumers. Its high level of integration and support for multiple audio standards makes it a versatile choice for the automotive industry.