EN
  • EN
  • DE

TVP5151ZQCR

Part No TVP5151ZQCR
Manufacturer Texas Instruments
Catalog Interface - Encoders, Decoders, Converters
Description IC VIDEO DECODER 48BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Video Decoder IC Cell Phones, PDA, Players 48-BGA MICROSTAR JUNIOR (4x4)
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package 48-VFBGA
Case / Package 48-BGA MICROSTAR JUNIOR (4x4)
Family Name TVP515
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-25423-1-ND, 296-25423-6, -TVP5151ZQCR-NDR, 296-25423-1, 296-25423-2
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937901-TVP5151ZQCR
Ultra Librarian 3D Model Ultra Librarian TVP5151ZQCR CAD Model

Description

The TVP5151ZQCR is a low-power and high-quality video decoder from Texas Instruments that converts NTSC, PAL, and SECAM video signals into a digital YCbCr 4:2:2 component video output. It is an ideal solution for applications that require video capture, such as video surveillance, digital video recording, and video conferencing.

Key Features

  • Multi-Format Support: The TVP5151ZQCR supports multiple analog video formats including NTSC, PAL, and SECAM, providing flexibility for a wide range of video input sources.
  • High-Quality Decoding: With its advanced 10-bit ADC and 2D comb filter, the decoder ensures high-quality video output with reduced noise and improved image clarity.
  • Flexible Video Output: The device outputs digital video in YCbCr 4:2:2 format, which is compatible with most digital video processors and display controllers.
  • Low Power Consumption: Designed for power-sensitive applications, the TVP5151ZQCR operates with low power consumption, making it suitable for portable and battery-operated devices.
  • Programmable Video Controls: Programmable controls such as brightness, contrast, saturation, hue, and sharpness allow for image adjustments to fit specific application requirements.
  • Macrovision Detection: The decoder can detect Macrovision copy protection in input signals, a feature that is essential for compliance with content protection standards.

Applications

With its robust feature set, the TVP5151ZQCR is versatile for a variety of applications, including:

  • Video Surveillance Systems
  • Portable Video Recorders
  • Set-Top Boxes
  • Video Conferencing Equipment
  • Automotive Infotainment Systems

Package and Availability

The TVP5151ZQCR comes in a QFP (Quad Flat Package) that is optimized for PCB space-saving, ensuring a compact design for end-products. For pricing, availability, and additional technical specifications, interested parties should contact Texas Instruments or its authorized distributors directly.

You May Also Be Interested in

Analog Devices Inc.
IC DAC ENCODER VID HDTV 40LFCSP
Lowest to $5.1881
NXP / Nexperia
IC STEREO ENCODER MTS 32-LQFP / Audio Encoder IC Set-Top Boxes, Video Players, Recorders 32-LQFP (7x7)
Need more? Email Us
NXP / Nexperia
Lowest to $16.8087
AKM Semiconductor Inc.
Lowest to $30.6950
NXP / Nexperia
SECAM decoder
Lowest to $7.5006
Maxim Integrated
IC VID DECODER NTSC/PAL 32-TQFN
Lowest to $5.4545
Sigma Designs Inc.
IC DIGITAL VIDEO ENCODER 44-QFP
Need more? Email Us
Holtek
IC DECODER 18 ADDR NO DATA
Need more? Email Us
NXP / Nexperia
Digital video encoder
Lowest to $4.7066

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6316 $62.5264
8+ $12.8260 $102.6080
13+ $12.4252 $161.5276
17+ $12.0244 $204.4148
22+ $11.6235 $255.7170
29+ $10.4211 $302.2119
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess