EN
  • EN
  • DE

BU92001KN-E2

Part No BU92001KN-E2
Manufacturer Rohm Semiconductor
Catalog Interface - Encoders, Decoders, Converters
Description IrDA SIR Encoder/Decoder 20-Pin VQFN T/R / IC CTLR ENCODER/DECODER 20VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Active
Type Encoder, Decoder
Applications Controller
Mounting SMD (SMT)
Case / Package 20-VQFN
Win Source Part Number 049897-BU92001KN-E2
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name BU92001KN
Introduction Date December 15, 2005
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BU92001KN-E2 CAD Model

Description

BU92001KN-E2 Description

The BU92001KN-E2 is a highly reliable power management IC specifically engineered for use in battery-operated devices. It offers a compact size with substantial functionality, optimizing energy usage.

  • Ideal for smartphones and tablets
  • Widely used in portable medical devices
  • Suitable for energy management in IoT devices

Features and Benefits

  • Excellent energy efficiency and management capabilities
  • Over-voltage and thermal protection
  • Enhanced battery life through efficient power regulation
  • Compact and easy to integrate into existing circuits

This power management IC supports extended device operation time, making it perfect for portable applications.

You May Also Be Interested in

STMicroelectronics
IC DECODER AUDIO 2.5 64TQFP
Need more? Email Us
NXP / Nexperia
Digital video encoder
Lowest to $4.7066
Rohm Semiconductor
Color TV signal encoder
Lowest to $1.1769
NXP / Nexperia
Lowest to $10.9484
NXP / Nexperia
MPEG-2 video and MPEG-audio/AC-3 audio encoder with multiplexer
Lowest to $157.8948
Rohm Semiconductor
Color TV Signal Encoder
Lowest to $1.1769
Holtek
IC ENCODER 10 ADDR 2 DATA 20 SOP
Need more? Email Us
Broadcom Limited
IR 3/16 Encode/Decode IC
Lowest to $3.3291
Analog Devices Inc.
IC DAC ENCODER VID HDTV 40LFCSP
Lowest to $5.1881

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4028 $57.8476
42+ $2.7921 $117.2682
65+ $2.7048 $175.8120
89+ $2.6176 $232.9664
115+ $2.5303 $290.9845
153+ $2.2686 $347.0958
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,940 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess