EN
  • EN
  • DE

SAA7105E/V1/G,518

Part No SAA7105E/V1/G,518
Manufacturer NXP / Nexperia
Catalog Interface - Encoders, Decoders, Converters
Description IC DIGITAL VIDEO ENCODER 156LBGA / Video Encoder IC TV 156-LBGA (15x15)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Encoders, Decoders, Converters
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Type Video Encoder
Applications TV
Voltage - Supply, Analog 3.15V ~ 3.45V
Voltage - Supply, Digital 3.15V ~ 3.45V
Mounting SMD (SMT)
Package / Case 156-LBGA
Supplier Device Package 156-LBGA (15x15)
Base Product Number SAA71
Other Names 935282683518,SAA7105E/V1/G-T,SAA7105E/V1/G-T
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261076-SAA7105E/V1/G,518
Ultra Librarian 3D Model Ultra Librarian SAA7105E/V1/G,518 CAD Model

Description

The NXP SAA7105E/V1/G,518 is a high-performance video encoder that offers a versatile solution for converting digital video signals into high-quality analog outputs. This advanced integrated circuit is designed to meet the stringent requirements of video signal processing and is ideal for a wide range of applications including digital video recorders, set-top boxes, and multimedia devices.

Key Features

  • High-Quality Video Encoding: The SAA7105E/V1/G,518 is capable of encoding digital video into various analog formats, including composite video, S-Video, and component video outputs, ensuring compatibility with a broad array of display devices.
  • Multiple Video Standards: This encoder supports various video standards such as PAL, NTSC, and SECAM, making it a versatile choice for international markets.
  • Advanced Digital Processing: Equipped with sophisticated digital processing capabilities, the device delivers crisp and clear images with minimal noise and distortion.
  • On-Chip Filters: Integrated on-chip filters help in improving the output video quality by reducing artifacts and enhancing image sharpness.
  • Programmable Features: It offers a range of programmable features including contrast, brightness, saturation, and hue adjustments, allowing for fine-tuning of the video output to match specific requirements.
  • Easy Integration: The SAA7105E/V1/G,518 comes in a compact package, which facilitates easy integration into existing and new designs without requiring significant board space.

Applications

The NXP SAA7105E/V1/G,518 is suitable for a variety of applications where reliable video encoding is required. Some of the typical applications include:

  • Video conferencing systems
  • Home entertainment systems
  • Professional video editing and broadcasting equipment
  • Surveillance and security systems
  • In-car entertainment and navigation systems

Technical Specifications

For detailed technical specifications, please refer to the NXP SAA7105E/V1/G,518 datasheet. It contains comprehensive information on the electrical characteristics, pin configurations, timing diagrams, and application circuits to assist designers and engineers in implementing this video encoder in their projects.

You May Also Be Interested in

Analog Devices Inc.
IC ENCODER RGB TO NTSC 16-SOIC / Video Encoder IC RGB to NTSC/PAL 16-SOIC
Lowest to $31.0440
Holtek
IC ENCODER 10 ADDR 2 DATA 20 SOP
Need more? Email Us
Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 28-DIP
Lowest to $44.5160
Analog Devices Inc.
IC VIDEO DECODER NTSC 80-LQFP
Need more? Email Us
Harris Corporation
CMOS MANCHESTER ENCODER-DECODER
Need more? Email Us
Harris Corporation
CMOS MANCHESTER ENCODER-DECODER
Need more? Email Us
ON Semiconductor
VIDEO ENCODER
Need more? Email Us
Rohm Semiconductor
IC DECODER USB HOST AUDIO 64LQFP / IC
Lowest to $17.1439
Analog Devices Inc.
IC CONV SAMPLE RATE ASYNC 28SSOP
Lowest to $14.0766

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess