EN
  • EN
  • DE

SAA7324H/M2B,557

Part No SAA7324H/M2B,557
Manufacturer NXP / Nexperia
Catalog Interface - Encoders, Decoders, Converters
Description IC DIGITAL/CD DAC DECODER 64QFP / Audio Decoder IC 64-QFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Encoders, Decoders, Converters
Mfr NXP USA Inc.
Package Tray
Product Status Obsolete
Type Audio Decoder
Voltage - Supply, Digital 3V ~ 3.6V
Mounting SMD (SMT)
Package / Case 64-BQFP
Supplier Device Package 64-QFP (14x14)
Base Product Number SAA73
Other Names SAA7324HBG,935264180557,SAA7324HBG
Standard Package 420
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261075-SAA7324H/M2B,557
Ultra Librarian 3D Model Ultra Librarian SAA7324H/M2B,557 CAD Model

Description

The SAA7324H/M2B,557 is a high-performance digital audio signal processor designed by NXP Semiconductors. This advanced integrated circuit is tailored for the demands of sophisticated audio applications, providing a robust solution for digital signal processing tasks in a wide range of consumer electronics.

Key Features

  • High-Quality Audio Processing: The SAA7324H/M2B,557 is engineered to deliver exceptional audio quality, ensuring an immersive listening experience for end-users.
  • Flexibility: With its versatile architecture, this processor can be used in various audio systems, including CD players, digital audio tape players, and other digital audio equipment.
  • Integration: The device integrates multiple functions that simplify the design of audio systems, reducing the need for additional components and saving space on the PCB.
  • Performance: It boasts high-speed signal processing capabilities, providing efficient and accurate audio data handling.

Technical Specifications

  • Package: The SAA7324H/M2B,557 comes in a compact package, making it suitable for space-constrained applications.
  • Power Consumption: It is designed with power efficiency in mind, ensuring low power consumption for battery-powered devices.
  • Interface: The processor features a user-friendly interface that enables easy communication with other components within the system.

Applications

The SAA7324H/M2B,557 is ideal for a range of applications that require high-quality digital audio processing. Its use cases include:

  • High-end audio and video players
  • Home theater systems
  • Professional audio equipment
  • Automotive audio systems

Conclusion

With its robust feature set, the SAA7324H/M2B,557 from NXP Semiconductors stands out as a top-tier solution for digital audio processing. Its integration, performance, and flexibility make it an ideal choice for manufacturers looking to enhance the audio experience in their products. As technology continues to evolve, the SAA7324H/M2B,557 remains a reliable and forward-thinking choice for audio system designers.

You May Also Be Interested in

Holtek
IC DECODER 18 ADDR NO DATA
Need more? Email Us
NXP / Nexperia
IC STEREO ENCODER MTS 32-LQFP / Audio Encoder IC Set-Top Boxes, Video Players, Recorders 32-LQFP (7x7)
Need more? Email Us
NXP / Nexperia
Lowest to $16.8087
Holtek
IC ENCODER 10 ADDR 2 DATA 20 SOP
Need more? Email Us
NXP / Nexperia
MPEG-2 video and MPEG-audio/AC-3 audio encoder with multiplexer
Lowest to $157.8948
Others
Need more? Email Us
Rohm Semiconductor
Color TV signal encoder
Lowest to $1.1769
NXP / Nexperia
Digital video encoder
Lowest to $4.7066
AKM Semiconductor Inc.
Lowest to $30.6950

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess