EN
  • EN
  • DE

TW9905-AAPC

Part No TW9905-AAPC
Manufacturer Intersil
Catalog Interface - Encoders, Decoders, Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Encoders,Decoders,Converters
Manufacturer Intersil
Win Source Part Number 397008-TW9905-AAPC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TW9905-AAPC CAD Model

Description

The TW9905-AAPC is a versatile NTSC/PAL/SECAM video decoder manufactured by Intersil. It is designed to convert analog composite video signals into digital component video, making it suitable for a wide array of video processing applications. Its low power consumption and integrated features make it an ideal choice for portable and embedded systems.

Applications:

  • Automotive Rearview Cameras: Decodes analog video from rearview cameras for display on in-car monitors.
  • Security Surveillance Systems: Converts analog camera outputs to digital for recording and analysis.
  • Portable DVD Players: Processes analog video signals for playback on portable devices.
  • Video Capture Devices: Enables the capture of analog video from various sources for editing and archiving.
  • Embedded Video Systems: Integrated into embedded systems requiring analog video input.

Features:

  • Multi-Standard Support: Compatible with NTSC, PAL, and SECAM video standards.
  • Low Power Consumption: Designed for energy-efficient operation in portable devices.
  • Integrated Anti-Aliasing Filter: Reduces aliasing artifacts for improved video quality.
  • Automatic Gain Control (AGC): Optimizes signal levels for consistent performance.
  • Brightness, Contrast, and Saturation Adjustment: Allows for fine-tuning of video parameters.
  • Adaptive Comb Filter: Separates luminance and chrominance signals to minimize interference.

Benefits:

  • High-Quality Video Output: Delivers clear and detailed video images with minimal noise.
  • Global Compatibility: Supports multiple video standards for worldwide use.
  • Extended Battery Life: Low power design helps prolong battery life in portable applications.
  • Simplified System Integration: Integrated features reduce the need for external components.
  • Improved Performance: Optimizes video processing for better overall system performance.

Additional Details:

The TW9905-AAPC incorporates a high-performance Analog-to-Digital Converter (ADC) for accurate sampling of analog video signals. It includes advanced synchronization circuits to ensure stable video output, and its robust design ensures reliable performance even in challenging environments. The device's integrated comb filter effectively separates luminance and chrominance signals, minimizing cross-color and cross-luminance artifacts. The TW9905-AAPC also provides user-adjustable brightness, contrast, and saturation controls, enabling customization of the video output to suit various display requirements. Its compact package makes it suitable for space-constrained applications. This video decoder offers a cost-effective and high-performance solution for converting analog video signals into digital format.

You May Also Be Interested in

NXP / Nexperia
MPEG-2 video and MPEG-audio/AC-3 audio encoder with multiplexer
Lowest to $157.8948
NXP / Nexperia
Video Encoder 3 DAC 10bit 44-Pin PQFP
Lowest to $4.9477
Holtek
IC INFRD ENCODER/DECODER 28DIP
Need more? Email Us
STMicroelectronics
IC SIGNAL PROC RDS/RDBS 16TSSOP
Need more? Email Us
NXP / Nexperia
Digital video encoder
Lowest to $4.7066
AKM Semiconductor Inc.
Lowest to $30.6950
Maxim Integrated
IC VID DECODER NTSC/PAL 32-TQFN
Lowest to $5.4545
LITE-ON Technology
IC ENCODER/DECODER 3/16 8SOIC
Need more? Email Us
NXP / Nexperia
Lowest to $16.8087

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess