The ISL88732HRTZ-T is a highly integrated battery charger solution from Intersil (now Renesas). It's designed as a narrow VDC (NVDC) power path management charger, ideal for multi-chemistry battery charging in a variety of applications.
Applications:
- Notebook computers
- Tablets
- Power banks
- Portable devices requiring battery charging
Features:
- NVDC Power Path Management: Enables the system to operate with or without a battery.
- Multi-Chemistry Charging: Supports Li-ion, Li-polymer, and other battery chemistries.
- Input Voltage Range: Wide input voltage range to accommodate various power adapters.
- High Efficiency: Minimizes power loss and heat generation during charging.
- SMBus Interface: Allows for programming and monitoring of charging parameters.
- Integrated Protection Features: Includes over-voltage, over-current, and over-temperature protection.
- Automatic Power Source Selection: Seamlessly switches between adapter and battery power.
Benefits:
- Extended Battery Life: Optimized charging algorithms maximize battery lifespan.
- System Stability: NVDC power path ensures stable system operation even with a depleted battery.
- Reduced Component Count: Highly integrated design minimizes the need for external components.
- Simplified Design: Easy to integrate into various electronic devices.
- Enhanced Safety: Comprehensive protection features prevent battery damage and system failures.
- Improved Power Efficiency: Reduces energy consumption and heat dissipation.
Additional Details:
The ISL88732HRTZ-T typically utilizes an SMBus interface to communicate with the system microcontroller, allowing for fine-grained control over charging parameters such as charging voltage, current, and temperature thresholds. It also incorporates advanced features like battery Learn Cycle and adapter power management to optimize system performance and energy efficiency. It is commonly packaged in a small form factor QFN package.