EN
  • EN
  • DE

EMC1825T-1E/9R

Part No EMC1825T-1E/9R
Manufacturer Microchip Technology
Catalog Moisture Sensors, Humidity
Description 1.8V, 5 CHANNEL TEMP SENSOR, I2C / Temperature Sensor Internal -40°C ~ 125°C 10-VDFN (2.5x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Mfr Microchip Technology
Package Tape & Reel
Sensor Type Internal
Sensing Temperature - Local -40°C ~ 125°C
Output Type 2-Wire Serial, I2C/SMBUS
Voltage - Supply 1.62V ~ 3.6V
Features One-Shot, Output Switch, Programmable Limit, Standby Mode, Shutdown Mode
Accuracy - Highest (Lowest) ±1°C
Test Condition -20°C ~ 125°C (-40°C ~ 125°C)
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 10-VFDFN
Supplier Device Package 10-VDFN (2.5x2)
Base Product Number EMC1825
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names EMC1825T-1E/9RTR,EMC1825T-1E/9RCT,EMC1825T-1E/9RDKR
Standard Package 3,000
Win Source Part Number 1216189-EMC1825T-1E/9R
Ultra Librarian 3D Model Ultra Librarian EMC1825T-1E/9R CAD Model

Description

Microchip Technology EMC1825T-1E/9R

The EMC1825T-1E/9R is a state-of-the-art temperature sensor designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This high-precision sensor is specifically engineered for applications requiring multiple temperature monitoring points, making it an ideal choice for complex systems such as computer servers, telecommunications equipment, and industrial automation systems.

One of the key features of the EMC1825T-1E/9R is its ability to monitor up to five temperature zones simultaneously. It achieves this with one internal sensor and four external diode-connected sensors. The external sensors can be strategically placed at critical components within the system, providing real-time thermal data and ensuring optimal performance and reliability.

The temperature sensor operates over a wide range of voltages, typically from 3.0V to 3.6V, and offers a high level of accuracy, with ±1°C accuracy for both the internal and external diode temperatures. This precision is crucial for maintaining system stability and preventing overheating, which can lead to hardware damage and system failures.

Furthermore, the EMC1825T-1E/9R is equipped with a programmable temperature alarm and interrupt system. This feature allows designers to set specific temperature thresholds that, when exceeded, will trigger an alarm or interrupt signal. This proactive approach to thermal management can help prevent damage due to excessive heat and maintain system integrity.

For ease of integration, the EMC1825T-1E/9R communicates with the host system via a standard I²C/SMBus interface, allowing for seamless data transfer and compatibility with a wide range of microcontrollers and processors. The sensor's package is also designed for minimal footprint and low profile, making it suitable for space-constrained applications.

In summary, the EMC1825T-1E/9R from Microchip Technology is a robust and versatile temperature sensor ideal for multi-zone temperature monitoring in sophisticated electronic systems. Its precision, reliability, and user-configurable features make it a top choice for engineers looking to enhance system performance and safety.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
TE Connectivity
SENSOR HUMID/TEMP 3V I2C 3% SMD
Lowest to $2.3284
Aosong
±2%RH -40℃~+120℃ 0%RH~100%RH I2C SMD Humidity, Moisture Sensors RoHS
Lowest to $0.5239
Aosong
±2%RH -40℃~+80℃ 0%RH~100%RH I2C SIP-4 Humidity, Moisture Sensors RoHS
Lowest to $2.0752
Honeywell
SENSOR HUMID/TEMP 5V I2C 4% SMD
Lowest to $17.2059
Omron
SENS HUMID 24V LCD/SDCARD 2.5%
Need more? Email Us
Renesas Electronics America
SENSOR HUMIDITY 90% RH SMD
Lowest to $4.3640
Sensirion AG
SENSOR HUMI/TEMP I2C 2% SMD
Lowest to $0.8150
Texas Instruments
0.5% RH DIGITAL HUMIDITY SENSOR,
Lowest to $24.0452

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess