EN
  • EN
  • DE
  • IT

MAX1873SEEE+T

Part No MAX1873SEEE+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC CNTRLR CHARGE LI+ 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Battery Chemistry Multi-Chemistry
Number of Cells 3
Current - Charging Constant - Programmable
Charge Current - Max 4A
Battery Pack Voltage 12.6V
Maximum Supply Voltage 28V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-QSOP
Win Source Part Number 021251-MAX1873SEEE+T
Family Name MAX1873S
Introduction Date July 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1873SEEE+T CAD Model

Description

The MAX1873SEEE+T from Maxim Integrated is a high-performance, integrated circuit specifically designed to provide robust, efficient, and reliable control for external battery chargers. This IC is an ideal solution for portable devices that require a rechargeable battery power source, such as laptops, smartphones, and digital cameras.

Key Features

  • Advanced Charging Control: The MAX1873SEEE+T offers precise control over the charging process, including regulation of current and voltage to maximize battery life and performance.
  • Wide Input Voltage Range: It supports a broad input voltage range, accommodating various power sources and ensuring compatibility with global standards.
  • High-Efficiency Operation: Designed for efficiency, this IC minimizes power loss during charging, which is critical for battery-operated devices.
  • Multiple Battery Chemistry Support: The device is compatible with various battery chemistries, allowing it to be used with the most common types of rechargeable batteries.
  • Integrated Safety Features: It includes multiple safety features such as overvoltage, overcurrent, and thermal protection to safeguard the battery and the device during the charging process.
  • Compact Packaging: The MAX1873SEEE+T comes in a small, lead-free package, making it suitable for space-constrained applications.

Applications

The versatility and advanced features of the MAX1873SEEE+T make it an excellent choice for a wide range of applications. It's particularly well-suited for:

  • Portable Consumer Electronics
  • Handheld Devices
  • Medical Devices
  • Industrial Equipment

Technical Specifications

The MAX1873SEEE+T operates over a temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions. The device is supplied in a 16-pin QSOP package and is available in tape and reel form for automated assembly processes.

For detailed technical specifications, application notes, and support documentation, engineers and product designers are encouraged to visit Maxim Integrated's official website or contact their local sales representative.

You May Also Be Interested in

ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3701 $51.5907
17+ $6.0472 $102.8024
26+ $5.8583 $152.3158
36+ $5.6693 $204.0948
46+ $5.4803 $252.0938
62+ $4.9134 $304.6308
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,560 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess