Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Intersil
Packaging Reel - TR
Status Obsolete(EOL)
Type Hot Swap Controller
Number of Channels 1
Applications -48V, VoIP
Features Latched Fault
Programmable Features Circuit Breaker, Fault Timeout, OVP, UVLO
Supply Voltage - Operating 10 V to 80 V
Temperature Range - Operating 0°C to 70°C
Operating Supply Current 900μA
Mounting SMD (SMT)
Case / Package 8-SOIC
Feature Pins DRAIN, /PWRGD, OV, UV
Win Source Part Number 069939-ISL6140CB-T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISL6140CB-T CAD Model

Description

The Intersil hot swap controller is an excellent component designed for use in various applications.

  • Features: Latched Fault
  • Applications: -48V and VoIP
  • Mounting: SMD (SMT) technology
  • Number of Channels: 1
  • Programmable Features: Circuit Breaker, Fault Timeout, OVP, and UVLO
  • Feature Pins: DRAIN, /PWRGD, OV, and UV
  • Packaging: Reel - TR
  • Status: Obsolete (EOL)
  • Operating Temperature Range: 0°C to 70°C
  • Supply Voltage Range: 10V to 80V
  • Popularity Level: Medium
  • Supply and Demand Status: Limited

You May Also Be Interested in

Texas Instruments
IC PWR MGR EFUSE 3-20V 10VSON
Need more? Email Us
ECAD model for TPS2592ZADRCT
Diodes Incorporated
IC HOT SWAP CTRLR 8MSOP
Lowest to $0.7966
ECAD model for PI6ULS5V9511AUEX
Analog Devices Inc.
Hot Swap Voltage Controllers 2.7V to 18V, 6A Integrated Hot-Swap/Elec
Lowest to $9.7311
ECAD model for MAX15096GWE+T
Analog Devices Inc.
Hot-Swap Controller and Digital Power
Lowest to $496.1833
ECAD model for ADM1275-3ARQZ
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $5.1217
ECAD model for LTC4232IDHC
Maxim Integrated
48V QUAD HOT-SWAP CONTROLLER
Need more? Email Us
ECAD model for MAX5913EMH
Maxim Integrated
MAX5917 HOT-SWAP SWITCH
Lowest to $6.4161
ECAD model for MAX5917AESE
Linear Technology
Negative 48V Hot Swap Controller
Lowest to $5.5923
ECAD model for LT4250HCN8
Maxim Integrated
IC CNTRLR HOT SWAP 8-SOIC
Lowest to $5.8647
ECAD model for MAX4271ESA+T

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention