Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Hot Swap Controller, OR Controller
Number of Channels 1
Applications General Purpose
Features Latched Fault
Programmable Features Fault Timeout, OVP, UVLO
Supply Voltage - Operating 1.5 V to 12 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 1.6mA
Mounting SMD (SMT)
Case / Package 16-SSOP
Feature Pins COMP1, COMP2, FB, GAIN, IOUT, OV, RSET, SB, STATUS, TIMER, UV
Win Source Part Number 136965-LTC4350IGN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4350IGN#PBF CAD Model

Description

The LTC4350IGN#PBF is a robust, high-performance Hot Swap™ controller from Linear Technology, designed to regulate the inrush current and manage power distribution in systems where multiple boards or cards are hot-swappable. This advanced controller is packaged in a 16-lead SSOP, offering a compact footprint for space-constrained applications.

Key Features

  • Hot Swap Control: The LTC4350 allows a board to be safely inserted and removed from a live backplane. By controlling the gate voltage of an external N-channel MOSFET, the LTC4350 smoothly ramps up the load capacitor voltage, minimizing inrush current and preventing the system voltage from sagging.
  • Current Limiting: The device features adjustable overcurrent protection that safeguards both the load and the power supply from damage. This is achieved through a sense resistor which allows precise control over the trip point.
  • Power Good Output: A power good output signals when the output voltage is within ±10% of the input voltage, indicating that the load is properly connected and operational.
  • Circuit Breaker Function: The LTC4350 incorporates a fast-acting circuit breaker function that protects against short-circuit and overcurrent conditions, enhancing system reliability.
  • High Voltage Operation: With an operating range of up to 80V, the LTC4350 is suitable for managing power in high voltage systems.

Applications

The LTC4350IGN#PBF is ideal for a variety of applications that require reliable power management and distribution, including:

  • Redundant Power Supplies
  • Industrial Systems
  • Server and Storage Systems
  • Network Equipment
  • Telecommunications Infrastructure

Product Specifications

The LTC4350IGN#PBF operates over a wide temperature range, making it suitable for industrial and commercial environments. It has an operating temperature range of -40°C to +85°C, ensuring reliable performance under varying conditions. The device also supports a wide input voltage range, catering to systems with different power requirements.

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC4350IGN#PBF is no exception. It is designed to meet rigorous industry standards, ensuring high reliability and performance for critical system applications.

You May Also Be Interested in

Analog Devices Inc.
IC HOT SWAP CTRLR PCI 16SSOP
Need more? Email Us
ECAD model for LTC1643HCGN
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Lowest to $51.9936
ECAD model for MAX5921AESA+
Linear Technology
Negative 48V Hot Swap Controller
Lowest to $5.5923
ECAD model for LT4250HCN8
Maxim Integrated
HOT-SWAP CONTROLLER
Lowest to $2.6986
ECAD model for MAX5901LAEUT
Maxim Integrated
IC CNTRLR HOT SWAP 8-SOIC
Lowest to $5.8647
ECAD model for MAX4271ESA+T
Texas Instruments
LOW RESIS HOT SWAP PWR MA 16SOIC
Lowest to $4.5031
ECAD model for UCC2918DP/81510
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $38.4091
ECAD model for LTC4217IDHC
Maxim Integrated
INFINIBAND HOT-SWAP CONTROLLER
Lowest to $5.8649
ECAD model for MAX8533EUB
Maxim Integrated
48V QUAD HOT-SWAP CONTROLLER
Need more? Email Us
ECAD model for MAX5913EMH

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.0180 $72.0720
9+ $14.7840 $133.0560
14+ $14.3220 $200.5080
19+ $13.8601 $263.3419
25+ $13.3980 $334.9500
33+ $12.0120 $396.3960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,497 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention