EN
  • EN
  • DE

MC16XSD200FKR2

Part No MC16XSD200FKR2
Manufacturer NXP / Nexperia
Catalog PMIC - Hot Swap Controllers
Description IC PWR SWITCH N-CHAN 1:1 23PQFN  /  Power Switch/Driver 1:1 N-Channel 3A 23-PQFN (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Switch Type General Purpose
Number of Outputs 2
Output Configuration High Side
Output Type N-Channel
Interface SPI
Voltage - Load 8V ~ 36V
Supply Voltage - Operating 3V ~ 5.5V
Current - Output (Max) 3A
Rds On (Typ) 16mOhm (Max)
Features Internal PWM, Slew Rate Controlled, Watchdog Timer
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package 23-PQFN (12x12)
Package / Case 23-PowerQFN
Base Product Number MC16
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 934070599578
Standard Package 1,200
Win Source Part Number 990639-MC16XSD200FKR2
Ultra Librarian 3D Model Ultra Librarian MC16XSD200FKR2 CAD Model

Description

The MC16XSD200FKR2 is a state-of-the-art dual high-side switch manufactured by NXP Semiconductors, a leader in automotive and secure connectivity solutions. This advanced product is designed to deliver efficient and reliable control for a wide range of applications, including automotive, industrial, and smart control systems.

Key Features

  • High-Side Switch: The MC16XSD200FKR2 features two independent high-side switches, offering precise control for high-power loads with minimal power loss.
  • Advanced Power Management: Integrated with NXP's SMARTMOS technology, the device ensures robust power management capabilities, enhancing system reliability and performance.
  • High Current Capability: Capable of handling continuous current up to 20A per channel, this product is well-suited for driving high-current loads.
  • Protection Features: The device includes overcurrent, overtemperature, and short-circuit protection, safeguarding the system against potential damage.
  • Diagnostic Functions: Built-in diagnostic features provide real-time feedback on the status of the switches, aiding in system monitoring and fault detection.
  • Low Standby Current: The MC16XSD200FKR2 is designed for energy efficiency, with a low standby current that helps reduce overall power consumption.

Applications

The versatility of the MC16XSD200FKR2 makes it an ideal choice for a broad spectrum of applications. It's particularly well-suited for automotive environments where high-side switching is necessary for body control modules, power distribution boxes, and lighting systems. In industrial settings, it can be used for actuator control and power distribution tasks. Additionally, its robust design and diagnostic capabilities make it a reliable component for smart control systems that require consistent performance and system integrity.

Technical Specifications

  • Voltage Range: The device operates over a wide voltage range, accommodating various system requirements.
  • Package: The MC16XSD200FKR2 comes in a compact and thermally efficient package, enabling easy integration into space-constrained designs.
  • Quality and Reliability: NXP's commitment to quality ensures that the MC16XSD200FKR2 meets stringent industry standards for reliability and performance.

In conclusion, the MC16XSD200FKR2 from NXP is a powerful and reliable dual high-side switch that offers advanced features and protection mechanisms, making it a top choice for engineers and designers looking for a high-performance power management solution.

You May Also Be Interested in

Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess