Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications -48V
Features Fault Timeout
Programmable Features Current Limit, Latched Fault, OVP, UVLO
Operating Supply Voltage -80 V ~ 18 V
Operating Temperature Range 0°C ~ 70°C
Operating Supply Current 1.6mA
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Feature Pins DRAIN, PWRGD, OV, UV
RoHS State Request Verification
Win Source Part Number 1206816-LT4250HCN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Family Name LT4250H
Introduction Date May 02, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Unknown
Ultra Librarian 3D Model Ultra Librarian LT4250HCN8 CAD Model

Description

Linear Technology's LT4250HCN8: High Voltage Hot Swap Controller

The LT4250HCN8 is a robust high voltage Hot Swap™ controller designed by Linear Technology, now part of Analog Devices, to allow safe board insertion and removal from a live backplane. This component is engineered for controlling the power supply to electronic boards, ensuring that the system remains stable during both insertion and removal. The LT4250HCN8 is particularly well-suited for telecom and datacom applications where high availability is a critical requirement.

This Hot Swap controller operates over a wide range of input voltages, from 9V to 80V, making it versatile for various applications. It features a charge pump that eliminates the need for an external high voltage MOSFET driver, simplifying the design and reducing component count. The LT4250HCN8 provides adjustable current limit, which allows for precise control of the inrush current, thereby protecting both the board and the backplane from potentially damaging current spikes.

The device integrates several key protective features. It offers overcurrent protection with a foldback feature that reduces the current limit as the output voltage drops to manage power dissipation during a short-circuit condition. Additionally, the LT4250HCN8 includes an adjustable timer for circuit breaker functionality, which ensures that the device responds appropriately to both short-term overloads and persistent faults.

For enhanced functionality, the LT4250HCN8 provides status indicators through an ON pin, which signals when the output voltage is within nominal range, and a FAULT pin, which indicates overcurrent, overtemperature, or power bad conditions. These features enable easy monitoring and diagnostics of the power system's health.

The LT4250HCN8 comes in an 8-pin N package, offering a compact solution for space-constrained applications. Its rugged design and comprehensive feature set make it an ideal choice for managing power in high-availability systems where continuous operation and protection are paramount.

Overall, the LT4250HCN8 from Linear Technology is a reliable and efficient solution for Hot Swap applications that require precise control, robust protection, and high voltage capability.

You May Also Be Interested in

Renesas Electronics America
Dual Slot PCI-Express Power Controller | IC PWR CNTRLR DUAL SLT 48-QFN
Lowest to $10.5105
ECAD model for ISL6112IRZA
Texas Instruments
3-V TO 8-V HOT SWAP POWER MANAGER
Lowest to $8.1715
ECAD model for UCC3919DTRG4
Analog Devices Inc.
Hot Swap Controller 2 Channel General Purpose 24-SSOP
Need more? Email Us
ECAD model for LTC1421IG#PBF
Texas Instruments
IC HOT SWAP CTRLR GP 8SOIC / Hot Swap Controller 1 Channel General Purpose 8-SOIC
Lowest to $1.9318
ECAD model for UCC3921DTR/81143
Renesas Electronics America
12V Power Distribution Controllers | IC CTRLR POWER DIST 12V 8-SOIC
Lowest to $1.8628
ECAD model for ISL6115ACBZ
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO36 / Power Switch/Driver 1:1 N-Channel 2.5A, 5A PowerSO-36, Bottom Pad
Lowest to $6.1295
ECAD model for L9347LF-TR
Analog Devices Inc.
IC HOT SWAP CTRLR -48V 28TSSOP
Lowest to $20.9868
ECAD model for ADM1075-2ARUZ-RL7
Unitrode
POWER SUPPLY SUPPORT CIRCUIT, FI
Need more? Email Us
ECAD model for UCC2918DP
Texas Instruments
Positive Low Voltage Power Limiting Hot Swap Controller
Lowest to $3.8587
ECAD model for LM25069PMME-2/NOPB

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.5923 $67.1076
29+ $4.5884 $133.0636
44+ $4.4448 $195.5712
61+ $4.3012 $262.3732
78+ $4.1577 $324.3006
105+ $3.7281 $391.4505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,000 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention