Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications -48V
Features Fault Timeout
Programmable Features Current Limit, Latched Fault, OVP, UVLO
Operating Supply Voltage -80 V ~ 18 V
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 1.6mA
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Feature Pins DRAIN, PWRGD, OV, UV
Win Source Part Number 781399-LT4250HIN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT4250H
Introduction Date May 02, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT4250HIN8#PBF CAD Model

Description

Product Overview: LT4250HIN8#PBF

The LT4250HIN8#PBF from Linear Technology is a robust, high-performance Hot Swap Controller designed to simplify the insertion and removal of circuit boards into live backplanes or other power systems. This advanced controller is housed in an 8-lead PDIP package, making it suitable for a variety of applications where space and reliability are critical.

Key Features

  • Adjustable Current Limit: Users can set the current limit threshold according to their system requirements, ensuring protection against overcurrent conditions.
  • Wide Operating Voltage Range: The device can operate over a broad range of input voltages, accommodating various system designs and ensuring versatility in application.
  • High-Availability Systems: It is ideal for systems that require high availability and minimal downtime, as it enables safe board insertion and removal without disrupting system operation.
  • Overcurrent Fault Timer: The controller features a programmable overcurrent fault timer, providing additional protection by limiting the duration of fault conditions.
  • Gate Drive for External N-Channel MOSFET: The LT4250HIN8#PBF is capable of driving an external N-Channel MOSFET, offering flexibility in controlling the power to the load.
  • Automatic Retry or Latch Off: After a fault condition, the controller can be configured to either automatically retry operation or latch off, based on the needs of the application.

Applications

The LT4250HIN8#PBF is suitable for a wide array of applications, including but not limited to:

  • Servers and Data Centers
  • Telecommunications Equipment
  • Industrial Systems
  • Network Routers and Switches
  • Medical Equipment

Quality and Reliability

Linear Technology is renowned for its commitment to quality and reliability, and the LT4250HIN8#PBF is no exception. This product is manufactured to the highest standards, ensuring consistent performance and longevity in demanding environments. Whether used in mission-critical applications or standard operations, this Hot Swap Controller is designed to deliver stable and reliable service.

You May Also Be Interested in

Maxim Integrated
MAX5917 HOT-SWAP SWITCH
Lowest to $6.4161
ECAD model for MAX5917AESE
Texas Instruments
CompactPCI® HOT SWAP POWER MANAGER
Need more? Email Us
ECAD model for TPS2345PW
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 16SSOP
Need more? Email Us
ECAD model for LTC1643HCGN
Analog Devices Inc.
Hot Swap Voltage Controllers 2.7V to 18V, 6A Integrated Hot-Swap/Elec
Lowest to $9.7311
ECAD model for MAX15096GWE+T
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $38.4091
ECAD model for LTC4217IDHC
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $3.8692
ECAD model for MP5991GLU-Z
Maxim Integrated
48V QUAD HOT-SWAP CONTROLLER
Need more? Email Us
ECAD model for MAX5913EMH
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD / Channel
Need more? Email Us
ECAD model for HIP1011CB-TS2568
Linear Technology
IC CONTRLR HOTSWAP NEGVOLT 8SOIC
Lowest to $2.2826
ECAD model for LT1640AHIS8#PBF

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention