Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Intersil
Package Tube
Product Status Obsolete
Applications Current Feedback
Number of Circuits 4
-3db Bandwidth 560 MHz
Slew Rate 2500V/µs
Current - Supply 5.8 mA
Current - Output / Channel 60 mA
Voltage - Supply, Single/Dual (±) ±4.5V ~ 5.5V
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Standard Package 50 pcs
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 873514-HFA1405IB
Ultra Librarian 3D Model Ultra Librarian HFA1405IB CAD Model

Description

The HFA1405IB is an integrated circuit (IC) linear amplifier designed for video applications. It falls under the integrated circuits (ICs) - linear - amplifiers - video amps and modules category. The device is suitable for current feedback applications and features four circuits.

  • Bandwidth: 560MHz
  • Application: current feedback
  • Circuits: 4
  • Slew Rate: 2500V/µs
  • Supply Current: 5.8mA
  • Output Current: 60mA per channel
  • Voltage Supply: ±4.5V to ±5.5V
  • Mounting Type: surface mount
  • Package Size: 14-SOIC (0.154", 3.90mm Width)
  • Manufacturer: Intersil

You May Also Be Interested in

Maxim Integrated
330MHz Buffered Video Switches/ Crosspoint Building Blocks | IC SW VIDEO BUFFERED 16SOIC
Need more? Email Us
ECAD model for MAX4221CSE
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8VSSOP / Video Amp 1 Voltage Feedback 8-VSSOP
Need more? Email Us
ECAD model for SN10501DGKRG4
Texas Instruments
3-Channel Low Power Video Buffer with I2C Control, Selectable Filters, External Gain Control, 2:1 Input MUX, and Selectable Input Modes | IC BUFFER VIDEO 3CH 20-TSSOP
Lowest to €6.9895
ECAD model for THS7353PW
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Need more? Email Us
ECAD model for HA4600CBZ
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8SOIC / Video Amp 2 Voltage Feedback 8-SOIC
Lowest to €10.4095
ECAD model for SN10502D
NXP / Nexperia
IC AMP VGA 16SO / Video Amp 1 Variable Gain (VGA) 16-SO
Need more? Email Us
ECAD model for SA5219D,602
Renesas Electronics America
Dual 125MHz Video Current Feedback Amplifier | IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
ECAD model for HA5023IB
Texas Instruments
IC AMP AGC 8VSSOP / Video Amp 1 Automatic Gain Control (AGC) 8-VSSOP
Lowest to €0.7638
ECAD model for SN761666DGK
Intersil
IC BUFFER VIDEO 480MHZ SOT23-6
Need more? Email Us
ECAD model for HA4600CH96

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.5289
ECAD model for FT2232HL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0329
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €23.6742
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention