EN
  • EN
  • DE

SN761666DGK

Part No SN761666DGK
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP AGC 8VSSOP / Video Amp 1 Automatic Gain Control (AGC) 8-VSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Video Amps and Modules
Mfr Texas Instruments
Product Status Obsolete
Applications Automatic Gain Control (AGC)
Number of Circuits 1
Current - Supply 32 mA
Voltage - Supply, Single/Dual (±) 4.5V ~ 5.5V
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Base Product Number SN7616
Standard Package 2,500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260357-SN761666DGK
Ultra Librarian 3D Model Ultra Librarian SN761666DGK CAD Model

Description

The SN761666DGK is a state-of-the-art integrated circuit from Texas Instruments, designed for high-performance applications in the realm of RF (Radio Frequency) and IF (Intermediate Frequency) systems. This versatile component is engineered to deliver exceptional quality and reliability, making it an ideal choice for designers and engineers working on advanced communication systems.

Key Features

  • Frequency Range: The SN761666DGK operates over a broad frequency range, accommodating various RF and IF applications.
  • Integration: This IC integrates multiple functions which may include mixers, oscillators, and amplifiers, reducing the need for external components and simplifying the design process.
  • Power Efficiency: Designed with power efficiency in mind, the SN761666DGK helps to minimize power consumption in devices, contributing to longer battery life and reduced energy costs.
  • Package: The device comes in a compact DGK package, which is ideal for space-constrained applications without compromising on performance.
  • Temperature Range: It is built to operate within a wide temperature range, ensuring reliability and consistent performance under varying environmental conditions.

Applications

The SN761666DGK is suitable for a variety of applications, including but not limited to:

  • Wireless communication systems
  • Satellite receivers
  • RFID readers
  • Industrial control systems
  • Automotive electronics

Quality and Support

Texas Instruments is known for its commitment to quality, and the SN761666DGK is no exception. It is manufactured to meet the highest industry standards, ensuring durability and longevity. Additionally, Texas Instruments provides comprehensive technical support and documentation, making the integration of SN761666DGK into your projects as smooth as possible.

Whether you are developing cutting-edge wireless technology or looking to enhance existing systems with robust RF/IF capabilities, the SN761666DGK from Texas Instruments is a component that promises to exceed expectations and deliver unparalleled performance.

You May Also Be Interested in

Harris Corporation
Video Amp 1 Video
Need more? Email Us
ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Lowest to $7.9799
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Gennum
Video Amp 1 Driver 8-SOIC
Need more? Email Us
Texas Instruments
OPERATIONAL AMPLIFIER, 2 FUNC, 1 / Video Amp 2 Voltage Feedback 10-VSSOP
Lowest to $6.9094
Renesas Electronics America
IC AMP TFT-LCD 24HTSSOP
Need more? Email Us
Maxim Integrated
IC AMP MPLEX AMP 20TSSOP
Need more? Email Us
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP / Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
Need more? Email Us
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8VSSOP
Lowest to $2.9184

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7510 $52.5700
165+ $0.6163 $101.6895
255+ $0.5970 $152.2350
350+ $0.5777 $202.1950
450+ $0.5585 $251.3250
600+ $0.5007 $300.4200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,916 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess