EN
  • EN
  • DE

SN761663DGK

Part No SN761663DGK
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP AGC 8VSSOP / Video Amp 1 Automatic Gain Control (AGC) 8-VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Video Amps and Modules
Mfr Texas Instruments
Product Status Obsolete
Applications Automatic Gain Control (AGC)
Number of Circuits 1
Current - Supply 23 mA
Voltage - Supply, Single/Dual (±) 4.5V ~ 5.5V
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Base Product Number SN7616
Standard Package 100
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260359-SN761663DGK
Ultra Librarian 3D Model Ultra Librarian SN761663DGK CAD Model

Description

The SN761663DGK from Texas Instruments is a highly integrated circuit designed for television tuning systems. This advanced silicon tuner IC is engineered to provide exceptional performance in terrestrial and cable digital and analog television platforms. With its compact and versatile design, the SN761663DGK is a perfect solution for a wide range of TV applications, including portable, automotive, and home entertainment systems.

Key Features and Benefits

  • High Integration: This device integrates a majority of the components required for TV tuning, which reduces the external component count and simplifies the overall design process for manufacturers.
  • Wide Frequency Range: The SN761663DGK supports a broad range of frequencies, making it suitable for various broadcast standards around the world.
  • Low Power Consumption: Designed with power efficiency in mind, this IC helps in reducing the overall power consumption of the television system, which is ideal for battery-operated devices.
  • Advanced Signal Processing: The device features sophisticated signal processing capabilities, ensuring high-quality signal reception and improved picture and sound quality.
  • Compact Packaging: Housed in a VQFN (Very Thin Quad Flat Non-leaded) package, the SN761663DGK is designed to occupy minimal space on a printed circuit board, which is essential for modern, sleek television designs.

Applications

The SN761663DGK is suitable for a variety of applications within the TV and video ecosystem. It can be used in:

  • Portable television sets
  • Automotive TV systems
  • Home entertainment systems
  • Set-top boxes
  • Personal video recorders (PVRs)

Technical Specifications

For detailed technical specifications, it is recommended to consult the datasheet and product manuals provided by Texas Instruments. These documents offer in-depth information on electrical characteristics, pin configurations, application circuits, and operational guidelines necessary for successful implementation of the SN761663DGK in your design.

In conclusion, the SN761663DGK from Texas Instruments represents a state-of-the-art solution for TV tuning applications, offering manufacturers a high-performance, power-efficient, and space-saving component.

You May Also Be Interested in

Renesas Electronics America
IC AMP TFT-LCD 24HTSSOP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
3 CHANNEL CONVERGENCE CORRECTION / Video Amp
Need more? Email Us
Renesas Electronics America
IC AMP DRIVER 16QSOP / Video Amp 3 Driver 16-QSOP
Lowest to $9.3844
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP / Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
Need more? Email Us
ON Semiconductor
IC AMP GENERAL PURPOSE 8SOIC
Need more? Email Us
Analog Devices Inc.
Video Amp 1 Reconstruction Filter 8-LFCSP-WD (3x3)
Lowest to $3.1721
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8VSSOP
Lowest to $2.9184
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8SOIC / Video Amp 1 Voltage Feedback 8-SOIC
Lowest to $1.5863

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2430 $55.9350
100+ $1.0199 $101.9900
155+ $0.9881 $153.1555
210+ $0.9562 $200.8020
275+ $0.9243 $254.1825
365+ $0.8287 $302.4755
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,564 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess