EN
  • EN
  • DE

HA5023IB

Part No HA5023IB
Manufacturer Renesas Electronics America
Catalog Linear - Amplifiers - Video Amps and Modules
Description Dual 125MHz Video Current Feedback Amplifier | IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America Inc.
Packaging Tube
Status Obsolete
Applications Current Feedback
-3db Bandwidth 125MHz
Slew Rate 350V/μs
Supply Current 7.5mA
Current - Output / Channel 20mA
Supply Voltage , Single/Dual (±) ±4.75V ~ 18V
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number HA5023
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1178580-HA5023IB
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HA5023IB CAD Model

Description

The HA5023IB is an integrated circuit designed by Renesas Electronics America Inc. for current feedback applications.

  • Status: Obsolete
  • -3db Bandwidth: 125MHz
  • Supply Current: 7.5mA
  • Slew Rate: 350V/μs
  • Current Output: 20mA per channel
  • Package: 8-SOIC package
  • Supply Voltage: ±4.75V to 18V
  • Ideal for: Audio and video applications

You May Also Be Interested in

Texas Instruments
IC R-R OUT VIDEO AMP HS SOT23-5
Lowest to $0.9834
Analog Devices Inc.
High Speed, Video Difference Amplifier
Lowest to $25.4234
Analog Devices Inc.
IC VIDEO OPAMP DUAL LP 8-SOIC
Lowest to $18.9180
Texas Instruments
LMH6714/ LMH6720/ LMH6722/ LMH6722Q Wideband Video Op Amp; Single, Single | IC OP AMP QUAD VIDEO 14-SOIC
Lowest to $4.8344
Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us
Texas Instruments
TFT 18 Gamma Buffer + VCOM Driver + Voltage Reference | IC BUFFER+VCOM+VREF 18CH 48TSSOP
Lowest to $7.6208
Intersil
IC VIDEO DRIVER 8MHZ R-R SC70-6
Lowest to $10.8246
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Intersil
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9825 $59.9125
11+ $9.8318 $108.1498
16+ $9.5246 $152.3936
22+ $9.2174 $202.7828
29+ $8.9101 $258.3929
38+ $7.9884 $303.5592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 413 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess