EN
  • EN
  • DE

LT1204CN

Part No LT1204CN
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Video Amps and Modules
Description 4-Input Video Multiplexer with 75MHz Current Feedback Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1205321-LT1204CN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1204CN CAD Model

Description

Linear Technology's LT1204CN Precision Op Amp

The LT1204CN from Linear Technology stands out as a high-performance operational amplifier (op amp) designed to cater to a wide range of applications that require precision, stability, and reliability. This component is particularly well-suited for professional-grade audio equipment, medical devices, and instrumentation, where the integrity of the signal processing is of utmost importance.

Key Features:

  • High Output Drive: The LT1204CN is capable of delivering a robust output drive, making it suitable for driving heavy loads without compromising on performance.
  • Low Distortion: With its low distortion characteristics, this op amp ensures that the signal integrity is maintained, making it ideal for high-fidelity audio applications and precision instrumentation.
  • Wide Supply Range: It operates on a wide supply voltage range, providing designers with the flexibility to use it in various circuit configurations and applications.
  • Low Noise: The LT1204CN boasts a low noise floor, which is critical in sensitive applications where signal purity is paramount.

Applications:

  • Professional Audio Equipment: With its high fidelity and low distortion, the LT1204CN is perfect for mixers, amplifiers, and other audio processing devices where sound quality is crucial.
  • Medical Instrumentation: The precision and stability of the LT1204CN make it a reliable choice for medical devices that demand accurate signal processing.
  • Test Equipment: For equipment that requires precise measurements and consistent performance, the LT1204CN provides the necessary accuracy and stability.

The LT1204CN is housed in a robust package that ensures long-term reliability, even in challenging environmental conditions. Its consistent performance over temperature variations and its ability to handle capacitive loads effectively make it a versatile choice for engineers and designers looking for a reliable op amp solution.

With its combination of features, the LT1204CN from Linear Technology is an excellent choice for anyone in need of a high-quality operational amplifier that delivers both performance and precision.

You May Also Be Interested in

Maxim Integrated
IC AMP MPLEX AMP 16SOIC
Need more? Email Us
Maxim Integrated
MAX3510 UPSTREAM CATV AMPLIFIER
Lowest to $4.1141
Harris Corporation
450MHZ, LOW POWER, CURRENT FEEDB / Video Amp
Lowest to $1.0095
Renesas Electronics America
IC AMP MPLEX AMP 32QFN
Lowest to $157.9948
Renesas Electronics America
IC AMP SMD / Video Amp
Need more? Email Us
Intersil
VIDEO MULTIPLEXER
Lowest to $105.5901
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Lowest to $2.6346
Maxim Integrated
IC 2CH QUAD VIDEO BUFF 16 DIP
Lowest to $2.9037
Renesas Electronics America
IC AMP MPLEX AMP 14SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess