EN
  • EN
  • DE

LT1194CN8

Part No LT1194CN8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Video Amps and Modules
Description Video Difference Amplifier 
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205314-LT1194CN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1194CN8 CAD Model

Description

The LT1194CN8 is a high-speed, low-power, monolithic operational amplifier designed and manufactured by Linear Technology, a brand renowned for its high-performance analog integrated circuits. This operational amplifier stands out due to its unique combination of speed, power efficiency, and precision, making it an excellent choice for a wide range of applications including telecommunications, test equipment, and video processing.

Key Features

  • High Speed: The LT1194CN8 offers a fast slew rate and high gain bandwidth product, which enables quick response times and high-frequency operation. This makes it suitable for fast signal processing applications.
  • Low Power Consumption: Despite its high-speed capabilities, the LT1194CN8 is designed to operate with low power consumption, making it ideal for battery-powered devices and energy-efficient systems.
  • Input Offset Voltage: Precision is key in operational amplifiers, and the LT1194CN8 features a low input offset voltage. This ensures accurate signal amplification with minimal error.
  • Output Drive Capability: With its robust output drive, the LT1194CN8 can handle loads with ease, providing consistent performance across a range of conditions.
  • Supply Voltage Range: The device operates over a wide supply voltage range, offering flexibility in various circuit designs and compatibility with both single and dual power supplies.

Applications

The versatile nature of the LT1194CN8 makes it suitable for a broad array of applications. It can be used in:

  • Video signal amplification and processing
  • Telecommunications equipment
  • ADC/DAC buffer
  • Active filters
  • Test and measurement systems
  • High-speed data acquisition

Package Information

The LT1194CN8 is packaged in an 8-pin PDIP (Plastic Dual In-line Package), which is a standard package for through-hole mounting, providing ease of integration into a wide variety of circuit boards and systems.

Conclusion

As a high-speed, low-power operational amplifier, the LT1194CN8 from Linear Technology is a reliable and efficient solution for designers looking to enhance the performance of their electronic systems. Its robust feature set ensures that it can meet the needs of even the most demanding applications, while its standard packaging allows for straightforward implementation into existing designs.

You May Also Be Interested in

Maxim Integrated
IC 2CH QUAD VIDEO BUFF 16 DIP
Lowest to $2.9037
Maxim Integrated
MAX3510 UPSTREAM CATV AMPLIFIER
Lowest to $4.1141
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP
Need more? Email Us
Intersil
VIDEO MULTIPLEXER
Lowest to $105.5901
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Need more? Email Us
Harris Corporation
450MHZ, LOW POWER, CURRENT FEEDB / Video Amp
Lowest to $1.0095
Maxim Integrated
IC RGB SWITCH 24 DIP
Need more? Email Us
Analog Devices Inc.
IC AMP VIDEO TRIPLE HC 14-SOIC
Lowest to $7.0594
NXP / Nexperia
IC AMP CATV 7-CATV MODULE / Video Amp 1 CATV 7-CATV Module
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0875 $60.5250
14+ $8.2770 $115.8780
22+ $8.0184 $176.4048
30+ $7.7598 $232.7940
39+ $7.5010 $292.5390
52+ $6.7251 $349.7052
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess