EN
  • EN
  • DE

THS7353PW

Part No THS7353PW
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description 3-Channel Low Power Video Buffer with I2C Control, Selectable Filters, External Gain Control, 2:1 Input MUX, and Selectable Input Modes | IC BUFFER VIDEO 3CH 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Rail-to-Rail
-3db Bandwidth 150MHz
Slew Rate 300V/μs
Supply Current 18.8mA
Current - Output / Channel 85mA
Supply Voltage , Single/Dual (±) 2.7V ~ 5.5V
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Family Part Number THS7353
Manufacturer Pack Quantity 70
MSL Level 1 (Unlimited)
Win Source Part Number 1267253-THS7353PW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian THS7353PW CAD Model

Description

The THS7353PW is a versatile, low-power, single-supply, 3-channel integrated video buffer from Texas Instruments that is designed to provide flexible video interfacing for a broad range of applications. Its robust architecture and advanced features make it an ideal solution for video signal conditioning in both consumer and professional electronics.

Key Features

  • Integrated Low-Pass Filter: Each channel of the THS7353PW comes with a programmable low-pass filter, which is essential for anti-aliasing and reconstruction filtering in video processing systems. The filter's cutoff frequency is selectable, allowing for customization to match specific application needs.
  • High Bandwidth: With a bandwidth of 8 MHz at a gain of +2, the device is capable of handling high-definition video signals without compromising signal integrity, making it suitable for HD video applications.
  • Single Supply Operation: The device operates from a single 2.7V to 5V power supply, simplifying power management in systems where multiple supply voltages are not desirable or possible.
  • Power Down Feature: The THS7353PW includes a power-down feature that significantly reduces power consumption when not in active use, contributing to the energy efficiency of the overall system.
  • 6-dB Gain: The fixed 6-dB gain setting ensures signal integrity is maintained through the buffering process, providing a consistent and reliable video output.

Applications

The THS7353PW is designed to cater to a multitude of applications, including:

  • Video amplification and filtering for set-top boxes, DVD players, and video game consoles
  • Signal conditioning in video capture devices and surveillance systems
  • Driving video lines in personal video recorders and high-definition televisions (HDTVs)
  • General-purpose video buffering and filtering in multimedia devices

Package and Quality

The device is offered in a 14-pin TSSOP (THS7353PW) package, ensuring compactness and compatibility with standard surface-mount technology (SMT) assembly processes. Texas Instruments is known for its commitment to quality, and the THS7353PW is no exception, meeting stringent industry standards for performance and reliability.

You May Also Be Interested in

Intersil
VIDEO MULTIPLEXER
Lowest to $105.5901
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP
Need more? Email Us
National Semiconductor (TI)
VIDEO AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Lowest to $4.0747
Maxim Integrated
IC 2CH QUAD VIDEO BUFF 16 DIP
Lowest to $2.9037
National Semiconductor (TI)
OPERATIONAL AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Lowest to $3.2446
Harris Corporation
VIDEO AMPLIFIER, 1 CHANNEL(S), C
Need more? Email Us
Renesas Electronics America
IC AMP MPLEX AMP 32QFN
Lowest to $109.7296
Maxim Integrated
IC AMP RECEIVER 16SOIC
Lowest to $1.1608
Maxim Integrated
IC RGB SWITCH 24 DIP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7756 $52.8584
33+ $3.0979 $102.2307
50+ $3.0011 $150.0550
69+ $2.9043 $200.3967
90+ $2.8075 $252.6750
120+ $2.5171 $302.0520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess