Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Video Amps and Modules
Mfr NXP USA Inc.
Package Tube
Product Status Obsolete
Applications Variable Gain (VGA)
Output Type Differential
Number of Circuits 1
-3db Bandwidth 700 MHz
Current - Supply 43 mA
Voltage - Supply, Single/Dual (±) 4.5V ~ 7V
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Base Product Number SA521
Other Names 568-1199-5,935056440602,SA5219D
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260360-SA5219D,602
Ultra Librarian 3D Model Ultra Librarian SA5219D,602 CAD Model

Description

The NXP SA5219D,602 is a cutting-edge semiconductor component designed to meet the demanding requirements of modern electronic systems. As a product from NXP Semiconductors, a leader in the industry, the SA5219D,602 is a testament to the company's commitment to quality, performance, and innovation.

Key Features

  • High Performance: This device is engineered to deliver top-notch performance, ensuring that electronic systems function at their peak capabilities.
  • Energy-Efficient: With the increasing focus on energy conservation, the SA5219D,602 is designed to operate with minimal power consumption, reducing the overall energy footprint of the systems it is integrated into.
  • Durability: Constructed with robust materials, the product is built to withstand the rigors of everyday use, ensuring longevity and reliability.
  • Advanced Technology: Incorporating the latest advancements in semiconductor technology, the SA5219D,602 offers enhanced features that set it apart from conventional components.

Applications

The versatility of the NXP SA5219D,602 allows it to be utilized across a wide range of applications. It is particularly well-suited for:

  • Communication systems
  • Automotive electronics
  • Industrial control units
  • Consumer electronics
  • High-speed data processing equipment

Quality and Support

NXP is known for its rigorous quality control measures, and the SA5219D,602 is no exception. Customers can rest assured that they are receiving a product that meets the highest standards of quality. Additionally, NXP provides comprehensive technical support for its products, ensuring that customers have access to the assistance they need to integrate the SA5219D,602 into their projects effectively.

Whether you're developing the next generation of communication devices or upgrading industrial machinery, the NXP SA5219D,602 is an excellent choice for a reliable and high-performing semiconductor component.

You May Also Be Interested in

Texas Instruments
IC AMP VOLTAGE FEEDBACK 8MSOP / Video Amp 1 Voltage Feedback 8-HVSSOP
Lowest to €2.1013
ECAD model for SN10501DGNRG4
Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us
ECAD model for HA3-5020-5Z
Texas Instruments
IC AMP AGC 8VSSOP / Video Amp 1 Automatic Gain Control (AGC) 8-VSSOP
Lowest to €1.2643
ECAD model for SN761663DGK
Linear Technology
Ultra High Speed Operational Amplifier  | IC OP-AMP VIDEO HISPD SNGL 8SOIC
Need more? Email Us
ECAD model for LT1191CS8
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8SOIC / Video Amp 2 Voltage Feedback 8-SOIC
Lowest to €10.4095
ECAD model for SN10502D
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
ECAD model for HA5023IB96
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to €11.5866
ECAD model for HA5023IBZ
Maxim Integrated
330MHz Buffered Video Switches/ Crosspoint Building Blocks | IC SW VIDEO BUFFERED 16SOIC
Need more? Email Us
ECAD model for MAX4221CSE
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Need more? Email Us
ECAD model for HA4600CBZ

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.2574
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention