EN
  • EN
  • DE

MAX4221CSE

Part No MAX4221CSE
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description 330MHz Buffered Video Switches/ Crosspoint Building Blocks | IC SW VIDEO BUFFERED 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Applications Buffer
-3db Bandwidth 330MHz
Slew Rate 700V/μs
Supply Current 4mA
Supply Voltage , Single/Dual (±) ±4.5V ~ 5.5V
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number MAX4221
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1213540-MAX4221CSE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4221CSE CAD Model

Description

Maxim Integrated's MAX4221CSE: High-Speed, Low-Power, Single-Supply Op-Amp

The MAX4221CSE is a cutting-edge operational amplifier developed by Maxim Integrated, designed to cater to applications requiring high-speed performance combined with low-power consumption. This op-amp operates from a single supply, making it an ideal choice for systems where power efficiency and minimal design complexity are crucial.

With its wide bandwidth and fast slew rate, the MAX4221CSE is particularly well-suited for video, communications, and instrumentation applications. It provides a bandwidth of 200MHz and a slew rate of 600V/µs, ensuring that signals are amplified with high fidelity and minimal distortion, which is essential for maintaining signal integrity in high-speed data acquisition and processing systems.

One of the standout features of the MAX4221CSE is its low differential gain and phase error, which makes it an excellent choice for video applications. The low noise level of the amplifier also contributes to its ability to produce clear and precise outputs, which is particularly important in sensitive measurement equipment.

The MAX4221CSE is designed to operate from a single +3V to +5V supply, or a dual ±1.5V to ±2.5V supply, providing flexibility in various circuit configurations. This single-supply operation, combined with a low supply current of just 5.3mA, makes it an energy-efficient solution for portable devices and battery-operated equipment.

Additionally, the MAX4221CSE features a disable function that reduces the supply current to 0.1µA, further conserving energy when the op-amp is not in active use. This feature is particularly useful in power-sensitive applications where it is necessary to minimize power consumption during idle periods.

The op-amp is packaged in a compact 16-pin narrow SO package, making it easy to integrate into space-constrained designs. The MAX4221CSE is fully specified over the extended industrial temperature range of -40°C to +85°C, ensuring reliable performance in a wide range of environmental conditions.

In summary, the MAX4221CSE from Maxim Integrated is a high-performance, low-power operational amplifier that offers excellent speed and precision for a variety of applications. Its single-supply operation, low power consumption, and disable function make it a versatile and efficient choice for designers looking to optimize their systems for both performance and power efficiency.

You May Also Be Interested in

NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8SOIC / Video Amp 1 Voltage Feedback 8-SOIC
Lowest to $1.5863
Texas Instruments
OPERATIONAL AMPLIFIER, 2 FUNC, 1 / Video Amp 2 Voltage Feedback 10-VSSOP
Lowest to $6.9094
Analog Devices Inc.
IC AMP DIFFERENTIAL 8SOIC / Video Amp 1 Differential 8-SO
Lowest to $4.0453
ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Lowest to $7.9799
ON Semiconductor
IC AMP FILTER 8SOIC
Lowest to $2.6022
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8SSOP / Video Amp 1 Differential 8-SSOP
Lowest to $0.3361
Skyworks Solutions Inc.
IC AMP CATV 28SSOP / Video Amp 1 CATV 28-SSOP-EP
Lowest to $83.2902
ON Semiconductor
IC AMP GENERAL PURPOSE 14DIP
Lowest to $5.4735

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2705 $62.7050
23+ $5.1455 $118.3465
35+ $4.9850 $174.4750
48+ $4.8233 $231.5184
62+ $4.6627 $289.0874
83+ $4.1811 $347.0313
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,180 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess