Products specifications Report Issue?

RoHS State Request Verification
Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1188216-IRG4BC15MD
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IRG4BC15MD CAD Model

Description

The IRG4BC15MD is a 600V, 33A Insulated Gate Bipolar Transistor (IGBT) from International Rectifier (now Infineon Technologies). This IGBT is designed for medium frequency switching applications requiring high efficiency and fast switching speeds. It's commonly used in power conversion and motor control applications.

Applications

  • Uninterruptible Power Supplies (UPS): Used in UPS systems for power switching and inversion.
  • Welding machines: Used in welding inverters for power control.
  • Induction heating: Used in induction heating systems for high-frequency power switching.
  • Power factor correction (PFC) circuits: Used in PFC circuits to improve power quality.
  • Motor drives: Used in AC and DC motor drives for controlling motor speed and torque.

Features

  • 600V Blocking Voltage: Can withstand voltages up to 600V.
  • 33A Continuous Collector Current: Can handle continuous currents up to 33A at a specified temperature.
  • Fast Switching Speed: Offers fast switching speeds, reducing switching losses.
  • Low VCE(on): Features a low collector-emitter saturation voltage, reducing conduction losses.
  • Short Circuit Ruggedness: Designed to withstand short circuit conditions for a specified duration.
  • Isolated Package: Provides electrical isolation between the device and the heatsink (depending on package style).

Benefits

  • High Efficiency: Minimizes power losses due to its low VCE(on) and fast switching speed.
  • Reliable Operation: Offers robust performance and long-term reliability.
  • Simplified Design: Simplifies circuit design compared to using discrete components.
  • Reduced Heat Sink Requirements: Reduces the size and cost of the required heatsink due to its efficient operation.
  • Improved System Performance: Enhances the performance of power conversion systems through efficient power switching.

Additional Details: The IRG4BC15MD's gate drive requirements, switching frequency, and thermal resistance are important parameters to consider. The datasheet contains detailed specifications for these parameters, as well as information on safe operating area (SOA) and application circuit examples. Proper gate drive circuitry and thermal management are crucial for reliable operation.

You May Also Be Interested in

Harris Corporation
40A, 600V, RUGGED N-CHANNEL IGBT
Need more? Email Us
ECAD model for HGT1S20N60C3R
Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTOR | IGBT 600V 96A 330W TO247AC
Lowest to $14.0868
ECAD model for IRGP4063PBF
Microchip Technology
IGBT 600V 43A 174W TO247
Need more? Email Us
ECAD model for APT20GT60BRDQ1G
IXYS
IGBT 1700V 24A 250W TO268
Lowest to $32.4836
ECAD model for IXGT24N170AH1
STMicroelectronics
IGBT 600V 20A 60W DPAK
Lowest to $1.1948
ECAD model for STGD10NC60HT4
Alpha & Omega Semiconductor Inc.
IGBT 600V 120A 417W TO247
Lowest to $1.1306
ECAD model for AOK60B60D1
Infineon Technologies
IGBT 600V 12A 68W TO252-3
Need more? Email Us
ECAD model for SGD06N60BUMA1
Microchip Technology
IGBT 1200V 113A 625W TMAX
Need more? Email Us
ECAD model for APT45GP120B2DQ2G
Infineon Technologies
IGBT 600V 16A 60W D2PAK
Need more? Email Us
ECAD model for IRG4BC20K-STRRP

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention