EN
  • EN
  • DE

STGD10NC60HT4

Part No STGD10NC60HT4
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 600V 20A 60W DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 20A
Collector-emitter saturation voltage(Max) 2.5V @ 15V, 5A
Maximum Power Dissipation 60W
Total Switching Energy(Ets) 31.8μJ (on), 95μJ (off)
Input Type Standard
Gate Charge 19.2nC
Turn-on and Turn-off delay time 14.2ns/72ns
Testing Conditions 390V, 5A, 10 Ohm, 15V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Win Source Part Number 1103012-STGD10NC60HT4
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian STGD10NC60HT4 CAD Model

Description

STGD10NC60HT4 - IGBT from STMicroelectronics

The STGD10NC60HT4 is a high-performance Insulated Gate Bipolar Transistor (IGBT) designed and manufactured by STMicroelectronics, a global semiconductor leader. This IGBT is part of their power management and switching device product line, delivering efficient energy conversion and control in a wide range of applications.

With a maximum collector-emitter voltage of 600V, the STGD10NC60HT4 is well-suited for high-voltage operations. It can handle continuous collector currents up to 10A, making it a robust option for demanding power applications. The device is also characterized by a low on-state voltage drop (Vce(sat)) which ensures high efficiency during conduction, leading to reduced power losses and improved thermal performance.

The STGD10NC60HT4 features a fast switching speed, which is essential for high-frequency operations and contributes to the reduction of switching losses. This makes it an excellent choice for applications such as motor drives, uninterruptible power supplies (UPS), and power factor correction circuits, where efficiency and speed are critical.

Another advantage of the STGD10NC60HT4 is its enhanced ruggedness against harsh operating conditions. It offers a high level of robustness against short circuits, thanks to its short-circuit withstand time. This feature provides designers with a safety margin in their designs, ensuring reliable operation even under extreme circumstances.

The device comes in a DPAK (TO-252) surface-mount package, which is known for its compact footprint and good thermal performance. This package allows for efficient heat dissipation and is suitable for space-constrained applications. Additionally, the DPAK package is compatible with automated assembly processes, facilitating easier manufacturing and integration into various electronic systems.

In summary, the STGD10NC60HT4 from STMicroelectronics is a versatile and high-performing IGBT that offers a combination of high voltage capability, low conduction losses, fast switching, and ruggedness. Its compact packaging and compatibility with surface-mount technology make it a convenient choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

IXYS
IGBT PT 600V 75A TO-268AA
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us
Infineon Technologies
IGBT 650V 90A TO-247AC
Need more? Email Us
IXYS
IGBT 1200V 40A TO-220-3
Need more? Email Us
IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762
STMicroelectronics
IGBT 600V 40A TO-220
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0668 $58.6740
135+ $0.8754 $118.1790
205+ $0.8480 $173.8400
285+ $0.8207 $233.8995
365+ $0.7933 $289.5545
490+ $0.7112 $348.4880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,198 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess