Products specifications

Category Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Mfr Microchip Technology
Package Tube
Taper Linear
Configuration Rheostat
Number of Circuits 1
Number of Taps 257
Resistance (Ohms) 5k
Interface SPI
Memory Type Volatile
Voltage - Supply 1.8V ~ 5.5V
Tolerance ±20%
Temperature Coefficient (Typ) 150ppm/°C
Mounting SMD (SMT)
Supplier Device Package 8-SOIC
Package / Case 8-SOIC (0.154", 3.90mm Width)
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 75
Base Product Number MCP4152
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 100
Win Source Part Number 1030662-MCP4152-502E/SN
Ultra Librarian 3D Model Ultra Librarian MCP4152-502E/SN CAD Model

Description

Microchip Technology MCP4152-502E/SN Digital Potentiometer

The MCP4152-502E/SN is a high-performance digital potentiometer integrated circuit manufactured by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This digital potentiometer is designed to offer electronic adjustment capabilities to a variety of applications, including calibration and functional adjustments in consumer electronics, instrumentation, and communication systems.

Key Features:

  • Resistance Options: This device offers a resistance value of 5kΩ, which provides a good range for various applications, allowing for precise adjustment of signal levels and other parameters.
  • Resolution: The MCP4152-502E/SN has 257 resistive steps (8-bit resolution), enabling fine adjustments for applications requiring precise control over resistance changes.
  • Non-Volatile Memory: The integrated EEPROM allows the device to retain the wiper position upon power-down, ensuring consistent performance and settings retention between power cycles.
  • Interface: It features a simple SPI interface for easy communication with microcontrollers or other digital systems, providing a straightforward means to control the resistance settings electronically.
  • Single-Supply Operation: The device operates from a single 2.7V to 5.5V power supply, making it suitable for use in both 3.3V and 5V systems.
  • Package: It comes in an 8-pin SOIC (SN) package, which is widely used and suitable for standard PCB layouts.
  • Temperature Range: The MCP4152-502E/SN is designed to operate over an industrial temperature range of -40°C to +125°C, ensuring reliable performance in a variety of environmental conditions.

Applications:

The versatility of the MCP4152-502E/SN makes it ideal for a multitude of applications such as:

  • Adjusting volume, contrast, and brightness settings in consumer electronics.
  • Calibration of sensors and instrumentation.
  • Power supply trimming and setting operational parameters in communication devices.
  • Automotive electronics where precise control is necessary.

With its robust feature set, the MCP4152-502E/SN digital potentiometer from Microchip Technology is a reliable and flexible component for designers looking to add adjustable resistance functions to their electronic designs.

You May Also Be Interested in

Intersil
IC POT DGTL 128TP LN LP 10-MSOP / Digital Potentiometer 10kOhm 128POS Non-Volatile Linear 10-Pin MSOP T/R
Lowest to $2.2653
ECAD model for ISL22316WFU10Z-TK
Maxim Integrated
IC POT DIG QUAD 100K 20-SOIC / Digital Potentiometer 100kOhm 64POS Volatile Linear 20-Pin SOIC W
Need more? Email Us
ECAD model for DS1844S-100+
Intersil
IC POT DGTL 256TP LN LP 14-TSSOP / Digital Potentiometer 50kOhm 256POS Non-Volatile Linear 14-Pin TSSOP
Need more? Email Us
ECAD model for ISL22424UFV14Z
Maxim Integrated
IC POT DIG SEXTET 100K 20-TSSOP / Digital Potentiometer 100kOhm 64POS Volatile Linear 20-Pin TSSOP
Need more? Email Us
ECAD model for DS1806E-100+
Maxim Integrated
IC RES TEMP 50/50K 3MON 16-TSSOP / Digital Potentiometer 50kOhm 256POS Non-Volatile Linear 16-Pin TSSOP T/R
Lowest to $7.2041
ECAD model for DS1859E-050+T&R
Maxim Integrated
DS3501 Series 5.5 V High-Voltage NV I2C Potentiometer Temp Sensor / LUT- uSOP-10
Need more? Email Us
ECAD model for DS3501U+T&R/C
Maxim Integrated
IC DGT POT 50KOHM 256TAP 20TSSOP / Digital Potentiometer 50k Ohm 2 Circuit 256 Taps Serial Interface 20-TSSOP
Need more? Email Us
ECAD model for DS1267E-50
ON Semiconductor
IC POT DPP NV 32TAP U/D 8MSOP / Digital Potentiometer 10kOhm 32POS Non-Volatile Linear 8-Pin MSOP T/R
Lowest to $2.1513
ECAD model for CAT5114ZI-10-GT3
Maxim Integrated
Digital Potentiometer 256POS 16.5k Ohm Hex 20-Pin TSSOP Tube
Lowest to $24.4713
ECAD model for DS3930E+

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3490 $53.9600
95+ $1.1069 $105.1555
140+ $1.0723 $150.1220
195+ $1.0377 $202.3515
250+ $1.0031 $250.7750
335+ $0.8993 $301.2655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 36 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention