Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Type Driver
Protocol LVDS
Number of Drivers/Receivers 4/0
Data Rate 800Mbps
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 787161-MAX9124ESE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9124
Introduction Date April 01, 2001
ECCN EAR99
Country of Origin Malaysia, Thailand, Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX9124ESE+ CAD Model

Description

Maxim Integrated MAX9124ESE+ Low-Power, Quad LVDS Line Driver

The MAX9124ESE+ is a high-performance, low-power quad LVDS (Low Voltage Differential Signaling) line driver designed and manufactured by Maxim Integrated. This device is engineered to deliver high-speed data transmission with minimal power consumption, making it an ideal choice for a wide range of applications that require efficient and reliable communication, such as networking, telecommunications, and computing systems.

With its differential design, the MAX9124ESE+ is capable of transmitting data at rates up to 500Mbps per channel, while maintaining excellent signal integrity even in noisy environments. The device features four differential driver outputs, which are designed to interface with standard LVDS receivers. This makes the MAX9124ESE+ a versatile component for establishing point-to-point baseband data transmission over controlled impedance media of approximately 100 ohms.

The MAX9124ESE+ operates from a single +3.3V supply and includes a current mode and voltage mode driver, which can be selected to optimize power and speed for specific applications. The driver's low-voltage differential outputs produce less electromagnetic interference (EMI) compared to single-ended solutions, which is crucial for maintaining the integrity of high-speed signals.

Key features of the MAX9124ESE+ include:

  • Quad LVDS line drivers with 500Mbps data rate capability per channel
  • Low-power consumption for energy-efficient operation
  • Flow-through pinout for simplified PCB layout
  • Integrated fail-safe circuitry to ensure a high-impedance receiver output when inputs are undriven
  • Interoperable with existing 5V LVDS receivers
  • Extended temperature range from -40°C to +85°C, suitable for industrial applications
  • Available in a space-saving 16-pin narrow SO package (ESE+ suffix)

The MAX9124ESE+ is designed with robustness in mind, featuring ±15kV ESD protection on the LVDS output pins to safeguard against electrostatic discharge events. Its compact size and high level of integration make it an excellent choice for designers looking to minimize board space while maximizing performance in their data transmission systems.

Whether you're developing high-speed communication infrastructure or designing a custom data interface, the MAX9124ESE+ from Maxim Integrated provides a reliable and efficient solution for your LVDS line driving needs.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 3/3 20DIP
Need more? Email Us
ECAD model for DS229
Analog Devices Inc.
IC TXRX RS-232 4:3 5V LP 24DIP
Lowest to $10.3827
ECAD model for ADM236LAN
Infineon Technologies
IC TRANSCEIVER FIBRE CHAN 28SOIC
Need more? Email Us
ECAD model for CY7B933-SC
Analog Devices Inc.
IC TXRX RS-485/RS-422 8-SOIC
Lowest to $27.9159
ECAD model for ADM4855AR
Texas Instruments
IC DVR/RCVR RS232 MULT 20TSSOP
Lowest to $1.3473
ECAD model for SN75185PWR
Texas Instruments
IC XMITTER PROGR LVDS 48-TSSOP
Lowest to $13.8090
ECAD model for DS90C365AMT/NOPB
Analog Devices Inc.
RS-232 DRIVER/RECEIVER
Need more? Email Us
ECAD model for ADM235LJN
Broadcom Limited
OCTAL PORT 10/100/1000BASE
Lowest to $46.1431
ECAD model for BCM5488RA7KPBG
SMSC Corporation
ARCNET CONTROLLER/TRANSCEIVER
Need more? Email Us
ECAD model for COM90C66LJP

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention