The EPM9320RC208-15F is a high-density Programmable Logic Device (PLD) from Intel (formerly Altera, before Intel's acquisition of Altera). It belongs to the MAX 9000 family and offers a flexible architecture for implementing a wide range of digital logic functions. These devices are used for prototyping, design verification, and in low-to-medium volume production.
Applications
- Prototyping digital circuits
- Address decoding
- State machine implementation
- Peripheral controllers
- Glue logic replacement
Features
- 320 Macrocells
- 208-pin PQFP Package
- 15ns Propagation Delay
- Programmable Interconnect Array (PIA)
- In-System Programmability (ISP)
- Global Clock Network
Benefits
- Design Flexibility: The programmable nature of the EPM9320RC208-15F allows designers to implement complex logic functions and modify designs quickly without requiring new hardware.
- Reduced Time-to-Market: The in-system programmability feature enables rapid prototyping and design iteration, reducing the time it takes to bring a product to market.
- Simplified Design Process: The device's architecture and development tools simplify the design process, allowing designers to focus on the functionality of their circuits.
- Cost-Effective Solution: PLDs offer a cost-effective alternative to custom ASICs for low-to-medium volume applications.
- High Performance: The 15ns propagation delay ensures high-speed operation for demanding applications.
Additional Details
The EPM9320RC208-15F operates from a 5V power supply. It is programmed using Altera's development software (now Intel's Quartus Prime). The device features a programmable interconnect array (PIA) that allows for flexible routing of signals between macrocells. The global clock network ensures consistent timing across the device. The 208-pin PQFP package provides a high density of I/O pins for complex designs.