EN
  • EN
  • DE

C0603C102J5GAC9109

Part No C0603C102J5GAC9109
Manufacturer Kemet
Catalog OEM Parts (C - E)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 980217-C0603C102J5GAC9109
Categories OEM Parts(C-E)
Manufacturer Kemet
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C0603C102J5GAC9109 CAD Model

Description

The C0603C102J5GAC9109 is a multilayer ceramic capacitor (MLCC) manufactured by Kemet. This capacitor has a capacitance value of 1000 pF (102), a voltage rating of 50V (5G), and a C0G/NP0 dielectric. The 0603 indicates the case size (0603 imperial, meaning 0.06 inch x 0.03 inch).

Applications

  • Bypass and decoupling in electronic circuits
  • Filtering in power supplies
  • Timing circuits
  • RF and microwave applications
  • General-purpose applications

Features

  • Small size (0603 case size)
  • High capacitance stability
  • Low ESR (Equivalent Series Resistance)
  • Low ESL (Equivalent Series Inductance)
  • High reliability

Benefits

  • Effective noise suppression
  • Stable performance over temperature and voltage
  • Reduced signal distortion
  • Long service life
  • Space saving on printed circuit boards

C0G/NP0 dielectric capacitors are known for their excellent stability and low loss characteristics. They are suitable for applications where high accuracy and stability are required, such as timing circuits and precision analog circuits. The C0603C102J5GAC9109 is a surface-mount device (SMD) and is designed for automated assembly. It adheres to industry-standard packaging for easy handling and placement.

For detailed specifications, including tolerance, temperature coefficient, and other electrical characteristics, consult the official Kemet datasheet for the C0603C102J5GAC9109. Proper soldering techniques and handling procedures should be followed to prevent damage to the capacitor during assembly.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0658
TDK Corporation
Lowest to $0.1987
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Lowest to $0.1782
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Lowest to $0.5965
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess