EN
  • EN
  • DE

EVB-USB2514QFN48

Part No EVB-USB2514QFN48
Manufacturer Microchip Technology
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL FOR USB2514 48-QFN / USB2514, USB2514I USB 2.0 Hub Interface Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Microchip Technology
Series MultiTRAK™
Package Bulk
Product Status Obsolete
Type Interface
Function USB 2.0 Hub
Embedded No
Utilized IC / Part USB2514, USB2514I
Primary Attributes Quad Port Hub, High Speed (480Mbps), I2C/SMBus
Supplied Contents Board(s)
Secondary Attributes Overcurrent Protection, Port Power Switching, ESD Protection
Base Product Number USB2514
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Other Names EVB-USB2514GFN48,Q4128965
Standard Package 1
Win Source Part Number 1103467-EVB-USB2514QFN48
Ultra Librarian 3D Model Ultra Librarian EVB-USB2514QFN48 CAD Model

Description

Microchip Technology's EVB-USB2514QFN48 Product Overview

The EVB-USB2514QFN48 is a high-performance evaluation board from Microchip Technology, designed to showcase the capabilities of the USB2514, a 4-port USB 2.0 Hi-Speed hub controller. This controller is encapsulated in a compact QFN-48 (Quad-Flat No-leads) package, and the evaluation board is tailored for developers who are looking to integrate USB hub functionality into their system designs.

Key Features

  • USB 2.0 Compliance: The USB2514 hub controller is fully compliant with USB 2.0 specifications, ensuring compatibility with a wide range of USB devices.
  • Multi TT Architecture: With multiple Transaction Translator (TT) support, the hub provides optimized performance for full-speed and low-speed devices when connected to a high-speed host.
  • Port Status Indicators: The EVB-USB2514QFN48 includes LED indicators for each USB port, allowing for easy monitoring of port status and activity.
  • Configurable Options: The hub controller can be configured via hardware strapping pins, I²C, or EEPROM, providing flexibility for various application requirements.
  • Power Management: Advanced power management features include individual port power control and over-current protection, enhancing the safety and reliability of the connected devices.

Applications

The EVB-USB2514QFN48 is suitable for a diverse range of applications, including:

  • Desktop and Laptop Computers
  • Consumer Electronics
  • Embedded Systems
  • Docking Stations
  • Monitors and Displays with USB Hub Features

Design Support

Microchip Technology provides extensive design support for the EVB-USB2514QFN48, including technical documentation, reference designs, and software tools. This ensures that developers can rapidly integrate the hub controller into their designs with minimal effort and a shorter time-to-market.

Overall, the EVB-USB2514QFN48 evaluation board is an essential tool for engineers looking to leverage the USB2514 hub controller's features and capabilities, providing a robust platform for developing and testing USB connectivity solutions.

You May Also Be Interested in

Infineon Technologies
EVAL BOARD FOR TLE9461-3ES
Need more? Email Us
Raspberry Pi
Embedded MCU, DSP Evaluation Boards RoHS
Lowest to $81.1941
TDK InvenSense
EVAL BOARD FOR ICS-43434
Need more? Email Us
Analog Devices Inc.
EVAL BD FOR AD7790 AD8476 AD8495
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43432
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TSC2008
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR AD9576
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS15DSBFP4RGB
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR ITS4090
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess