EN
  • EN
  • DE

CD54HCT377F3A

Part No CD54HCT377F3A
Manufacturer Texas Instruments
Catalog OEM Parts (C - E)
Description High Speed CMOS Logic Octal D-Type Flip-Flops with Data Enable 20-CDIP -55 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Clock Edge Trigger Type Positive Edge
Frequency 23 MHz
Height 5.08 mm
High Level Output Current -4 mA
Lead Free Contains Lead
Length 24.2 mm
Logic Function D-Type
Low Level Output Current 4 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Bits 8
Number of Elements 1
Number of Pins 20
Operating Supply Voltage 5 V
Packaging Rail/Tube
Polarity Non-Inverting
Propagation Delay 57 ns
Quiescent Current 8 µA
RoHS Non-Compliant
Thickness 4.57 mm
Width 6.92 mm
Win Source Part Number 1029874-CD54HCT377F3A
Categories OEM Parts(C-E)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CD54HCT377F3A CAD Model

Description

The CD54HCT377F3A is a high-performance, CMOS logic octal D-type flip-flop with clock enable, designed and manufactured by Texas Instruments. This integrated circuit is part of the HCT family, which is characterized by its compatibility with TTL logic levels while maintaining the speed and low power consumption of CMOS technology. The CD54HCT377F3A is specifically engineered to meet the demands of high-speed data storage and transfer systems.

Key Features

  • Logic Type: Octal D-Type Flip-Flop with Clock Enable
  • Operating Voltage: 4.5V to 5.5V, making it ideal for 5V systems
  • High-Speed Performance: The device is capable of operating at significant speeds, which is essential for fast data processing applications.
  • Low Power Consumption: Adheres to the power-saving principles of CMOS technology, ensuring energy efficiency in operation.
  • Output Drive Capability: Capable of driving 10 LSTTL loads, providing robust signal transmission to connected components.
  • Temperature Range: Military-grade temperature range from -55°C to 125°C, suitable for use in harsh environmental conditions.
  • Pin Configuration: Comes in a 20-pin ceramic dual-inline package, offering a compact footprint for space-conscious applications.

Applications

The CD54HCT377F3A is versatile and can be utilized in a variety of applications including:

  • Buffer/Storage Registers
  • Data Storage and Transfer
  • Control Registers
  • System Resource Management

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The CD54HCT377F3A is no exception, undergoing rigorous testing to ensure it meets the stringent standards required for military and industrial applications. With Texas Instruments' reputation for excellence, you can be confident in the performance and durability of the CD54HCT377F3A octal D-type flip-flop.

You May Also Be Interested in

TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
Molex, LLC
Need more? Email Us
Holystone
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Lowest to $0.1433
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $54.3322 $54.3322
3+ $44.5802 $133.7406
4+ $43.1871 $172.7484
5+ $41.7940 $208.9700
7+ $40.4008 $282.8056
9+ $36.2214 $325.9926
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,032 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess