EN
  • EN
  • DE

CAT25160VI

Part No CAT25160VI
Manufacturer Catalyst Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Catalyst Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820176-CAT25160VI
Ultra Librarian 3D Model Ultra Librarian CAT25160VI CAD Model

Description

The CAT25160VI is a 16Kb Serial SPI EEPROM manufactured by Catalyst Semiconductor (now owned by ON Semiconductor). It is a non-volatile memory device that can be electrically erased and reprogrammed. It utilizes the SPI (Serial Peripheral Interface) for communication, providing a simple and efficient interface to microcontrollers and other digital systems.

Applications:

  • Storage of configuration parameters in electronic systems.
  • Storing calibration data in sensors and instruments.
  • Data logging in industrial and consumer applications.
  • Storing serial numbers and identification codes.
  • Replacing DIP switches and potentiometers.

Features:

  • 16Kb (2048 x 8 bits) memory capacity.
  • SPI (Serial Peripheral Interface) for communication.
  • Wide operating voltage range: 1.8V to 5.5V.
  • Low power consumption.
  • Hardware write protection.
  • Software write protection.
  • Self-timed write cycle.
  • High reliability and data retention.
  • Small package options (SOIC, TSSOP).

Benefits:

  • Easy integration with microcontrollers using SPI.
  • Non-volatile storage ensures data retention even when power is off.
  • Low power consumption makes it suitable for battery-powered applications.
  • Write protection features prevent accidental data loss.
  • Small package size saves board space.
  • High reliability ensures long-term data storage.

Additional Details:

The CAT25160VI operates over a temperature range of -40°C to +85°C. It supports SPI modes 0 and 3. The write cycle time is typically 5ms. The device offers both hardware and software write protection mechanisms. The hardware write protection is controlled by the WP pin. The software write protection is controlled by status register bits. The SOIC and TSSOP packages are industry-standard surface-mount packages. This EEPROM is commonly used in applications requiring infrequent writes and long-term data storage. The SPI communication requires four pins: Serial Clock (SCK), Master Out Slave In (MOSI), Master In Slave Out (MISO), and Chip Select (/CS).

You May Also Be Interested in

Mini-Circuits
RKK-4-442+ Mini-Circuits Mini-Circuits 4X SMT Multiplier, Output Freq 3600 - 4400 MHz datasheet, inventory, & pricing.
Need more? Email Us
Mini-Circuits
TUF-1HSM+ Mini-Circuits Mini-Circuits Level 17, SMT Double Balanced Mixer, RF/LO Freq 2 - 600 MHz datasheet, inventory, & pricing.
Lowest to $58.2090
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Diodes Incorporated
BCX5316TC Diodes Incorporated Diodes Inc. Pwr Mid Perf Transistor SOT89 T&R 4K datasheet, inventory, & pricing.
Lowest to $0.1165
Johanson Technology Inc.
0402 CAP/IN/IPC 2.45GHZ DSGN KIT
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4043 $58.6235
350+ $0.3315 $116.0250
540+ $0.3211 $173.3940
745+ $0.3107 $231.4715
965+ $0.3003 $289.7895
1,290+ $0.2691 $347.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess