Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer JAE Electronics
Series FB8
Packaging Reel package
Flat Flex Type FPC
Mounting Surface Mount, Right Angle
Connector/Contact Type Contacts, Top
Number of Positions 45
Pitch 0.012" (0.30mm)
Termination Solder
FFC, FCB Thickness 0.20mm
Height Above Board 0.047" (1.20mm)
Locking Feature Rotary Lock
Cable End Type Tapered
Contact Material Copper Alloy
Contact Finish Gold
Housing Material Liquid Crystal Polymer (LCP), Glass Filled
Actuator Material Polyamide (PA), Nylon, Glass Filled
Features Zero Insertion Force (ZIF)
Voltage Rating 50V
Operating Temperature Range -40°C ~ 85°C
Material Flammability Rating UL94 V-0
Current Rating 0.35A per Contact
Housing Color Beige
Actuator Color Black
Mating Cycles 20
Win Source Part Number 774439-FB8S045JA1R2000
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FB8S045JA1R2000 CAD Model

Description

The FB8 series connector from JAE Electronics is a top contact, zero insertion force (ZIF) connector that is designed for use in flat flex cable applications.

  • Contact Configuration: 45-position
  • Pitch: 0.012 inches (0.30 mm)
  • Voltage: 50V
  • Current: 0.35A per contact
  • Height Above Board: 0.047 inches (1.20 mm)
  • Termination: Solder
  • Housing Material: Liquid crystal polymer (LCP), glass filled
  • Actuator Material: Polyamide (PA), nylon, glass filled
  • Mounting: Surface mount, right angle
  • Mating Cycle: 20

You May Also Be Interested in

Hirose Electric Co Ltd
CONN FFC BOTTOM 25POS 0.50MM R/A / Conn FFC/FPC Connector F 25 POS 0.5mm Solder RA SMD Automotive T/R
Need more? Email Us
ECAD model for FH52-25S-0.5SH(99)
Omron
CONN FPC TOP 61POS 0.3MM R/A / 61 Position FPC Connector Contacts, Top 0.012" (0.30mm) Surface Mount, Right Angle
Need more? Email Us
ECAD model for XF2B-6155-31A
Hirose Electric Co Ltd
CONN FFC TOP 10POS 0.50MM R/A / Conn FFC/FPC Connector SKT 10 POS 0.5mm Solder RA SMD T/R
Lowest to $1.4773
ECAD model for FH12A-10S-0.5SH(55)
TE Connectivity
CONN FPC VERT 6POS 1MM SMD / 6 Position FPC Connector Contacts, Vertical - 1 Sided 0.039" (1.00mm) Surface Mount
Lowest to $0.9729
ECAD model for 1734248-6
Wurth Electronics Inc
CONN FFC BOTTOM 40POS 0.5MM R/A / 40 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
ECAD model for 687140149022
JAE Electronics
CONN FPC TOP 45POS 0.30MM R/A
Need more? Email Us
ECAD model for FB8S045JA1R2000
Molex, LLC
CONN FFC BOTTOM 28POS 0.5MM R/A
Lowest to $0.7625
ECAD model for 5051102891
AVX Corp/Kyocera Corp
CONN FFC VERT 18POS 0.5MM SMD / 18 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020" (0.50mm) Surface Mount
Need more? Email Us
ECAD model for 046214018000800+
Hirose Electric Co Ltd
CONN FPC BOTTOM 33POS 0.30MM R/A / Conn FPC Connector SKT 33 POS 0.3mm Solder RA SMD T/R
Need more? Email Us
ECAD model for FH25-33S-0.3SH(05)

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention