Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer HARTING
Packaging Bulk
Status Active
Pin or Socket Socket
Contact Termination Crimp
Wire Gauge 16 AWG
Contact Finish Silver
Contact Finish Thickness 118.1μin (3.00μm)
Win Source Part Number 1000419-9150006201
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 9150006201 CAD Model

Description

The 1000419-9150006201 is a socket connector manufactured by HARTING.

  • Manufacturer: HARTING
  • Win Source Part Number: 1000419-9150006201
  • Packaging: Bulk
  • Contact Finish: Silver
  • Contact Finish Thickness: 118.1μin (3.00μm)
  • Wire Gauge: 16 AWG
  • Contact Termination: Crimp
  • Connector Type: Socket Pin
  • Category: Connectors and Interconnects
  • Supply and Demand: Balanced

You May Also Be Interested in

HARTING
CONTACT H.D. CRIMP SOCKET 20AWG
Lowest to $1.4838
ECAD model for 9150006223
TE Connectivity
Lowest to $12.1616
ECAD model for HA-004-MS
TE Connectivity
DDF-1.5 / Contact Crimp Socket 16 AWG Gold
Need more? Email Us
ECAD model for T2020012015-000
TE Connectivity
Need more? Email Us
ECAD model for HE-006-FC
Phoenix Contact
Need more? Email Us
ECAD model for 1584910
TE Connectivity
Need more? Email Us
ECAD model for H6B-SDR-2M20
HARTING
CONN HOOD TOP ENTRY SZ3A M20 / Hood Connector Top Entry M20 3A IP44
Lowest to $10.9083
ECAD model for 19620031440
TE Connectivity
CONTACT H.D. CRIMP SKT 22-26AWG
Lowest to $12.7703
ECAD model for 1-1105051-2
TE Connectivity
DDF-0.5 / Contact Crimp Socket 20 AWG Gold
Need more? Email Us
ECAD model for T2020012005-000

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9619 $52.9045
130+ $0.7892 $102.5960
200+ $0.7646 $152.9200
275+ $0.7399 $203.4725
350+ $0.7152 $250.3200
470+ $0.6413 $301.4110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 35 pieces
MOQ: 55 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention