Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number SN74166
Standard Package 347 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 331022-SN74166N
Ultra Librarian 3D Model Ultra Librarian SN74166N CAD Model

Description

The SN74166N is a high-performance, 8-bit serial shift register designed and manufactured by Texas Instruments, a renowned firm in the semiconductor industry.

  • Type: 8-bit serial shift register
  • Parallel Load: Enabled when PL input is LOW
  • Clock: Data transferred to Q outputs on positive-going transition of CLK pulse
  • Process Technology: Advanced Schottky TTL
  • Voltage Range: 4.75V to 5.25V
  • Shift Frequency: 25 MHz (typical)
  • Package: 16-pin plastic DIP package

You May Also Be Interested in

Fairchild/ON Semiconductor
IC REGISTER SER-IN/PAR-OUT 14DIP
Need more? Email Us
ECAD model for DM8570N
National Semiconductor (TI)
SHIFT REGISTER, 8-BIT, TTL / Shift Element Bit
Lowest to $0.2976
ECAD model for 74LS165PC
Nexperia USA Inc.
NOW NEXPERIA 74LVC594APW - SERIA / Shift Element Bit
Lowest to $1.3138
ECAD model for 74LVC594APW
Texas Instruments
IC 8-BIT SHIFT REGISTER 24-SOIC
Lowest to $8.2728
ECAD model for TPIC6A595DW
Texas Instruments
LOGIC GATES AND INVERTERS
Lowest to $1.3930
ECAD model for SN74HC165ANSR
Harris Corporation
8-STAGE STAIC SHIFT REGISTER
Need more? Email Us
ECAD model for CD4021BD3
Texas Instruments
54LS194A 4-BIT BIDIRECTIONAL UNI / Shift Element Bit
Need more? Email Us
ECAD model for JM38510/30601BFA
Advanced Micro Devices
BUS DRIVER/H/L SERIES, 7-BIT / Shift Shift Register 1 Element 4 Bit 16-CDIP
Need more? Email Us
ECAD model for AM25S10DC
Harris Corporation
8-BIT SHIFT REGISTER
Need more? Email Us
ECAD model for CD54HCT166F

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention