Products specifications

Categories Connectors, Interconnects
Manufacturer HARTING
Series Han D
Packaging Bulk
Pin or Socket Socket
Contact Termination Crimp
Wire Gauge 20 AWG
Contact Finish Gold
Contact Finish Thickness 78.7μin (2.00μm)
Win Source Part Number 760024-9150006223
Popularity Medium
Supply and Demand Status Limited
Family Name 09 15 000 6223
Introduction Date September 07, 2000
ECCN EAR99
Country of Origin Germany
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian 9150006223 CAD Model

Description

The HARTING Han D series socket from HARTING is a high-quality crimp connector socket.

  • Wire Gauge: 20 AWG
  • Contact Finish Thickness: 78.7μin (2.00μm)
  • Packaging: Bulk
  • Temperature Range: -55°C to 125°C
  • Applications: Industrial machinery, robotics, and automation equipment

You May Also Be Interested in

HARTING
CONN ASSY TOP ENTRY 4+2+GND SZ3A
Lowest to $630.9367
ECAD model for 09120062791
HARTING
CONTACT H.D. CRIMP PIN 1/0AWG
Lowest to $160.9398
ECAD model for 09110006141
HARTING
CONTACT H.D. CRIMP PIN 3/0AWG
Need more? Email Us
ECAD model for 09110006143
TE Connectivity
CONTACT HD CRMP PIN 13.5-15.5AWG
Need more? Email Us
ECAD model for 4-1105000-3
HARTING
HAN 3A M RECEPTACLE DC SET W JA
Need more? Email Us
ECAD model for 09573680511000
Hirose Electric Co Ltd
CONN SOCKET 18-22AWG CRIMP GOLD
Need more? Email Us
ECAD model for PQ50S-1822SCA
HARTING
HARTING Han 10B-HBM-Rear-Clip
Lowest to $17.5901
ECAD model for 9300100422
HARTING
CONN ASSY SIDE ENTRY 6+GND
Need more? Email Us
ECAD model for 09120084801
HARTING
CONTACT H.D. CRIMP SOCKET 18AWG
Lowest to $2.0840
ECAD model for 9150006225

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4838 $51.9330
85+ $1.2175 $103.4875
130+ $1.1794 $153.3220
180+ $1.1414 $205.4520
230+ $1.1034 $253.7820
305+ $0.9892 $301.7060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,800 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention