EN
  • EN
  • DE

H6B-SDR-2M20

Part No H6B-SDR-2M20
Manufacturer TE Connectivity
Catalog Heavy Duty Connectors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Heavy Duty Connectors - Housings, Hoods, Bases
Mfr TE Connectivity AMP Connectors
Series HB
Package Bulk
Connector Type Base - Box Mount
Style Side Entry
Size 6B
Lock Location Locking Clip (1) on Base Bottom
Thread Size M20
Dimension 3.228" L x 2.047" W x 2.402" H (82.00mm x 52.00mm x 61.00mm)
Housing Color Gray
Features Cover, Feed Through
Ingress Protection IP65 - Dust Tight, Water Resistant
Housing Material Aluminum Alloy, Die Cast
Housing Finish Powder Coated
Temperature Range - Operating -40°C ~ 125°C
Base Product Number H6B
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1315621-H6B-SDR-2M20
Ultra Librarian 3D Model Ultra Librarian H6B-SDR-2M20 CAD Model

Description

The 1315621-H6B-SDR-2M20 is a heavy-duty connector housing from TE Connectivity AMP Connectors.

  • Entry Style: Side Entry
  • Mount Type: Base Box Mount
  • Size: 6B
  • Housing Material: Aluminum Alloy Die-Cast
  • Housing Color: Gray
  • Ingress Protection: IP65 (Dust Tight and Water-Resistant)
  • Features: Cover and Feed-Through
  • Thread Size: M20
  • Operating Temperature: -40°C to 125°C
  • Housing Finish: Powder-Coated
  • ECCN: EAR99
  • HTSUS: 8538.90.8180

You May Also Be Interested in

TE Connectivity
INSERT MALE 16POS+1GND CRIMP
Need more? Email Us
HARTING
6 HP SCREW DOWN HOOD, TOP ENTRY,
Need more? Email Us
HARTING
CONN BASE BOTTOM ENTRY SZ10B
Need more? Email Us
HARTING
CONN HOOD SIDE ENTRY SZ16A M20
Lowest to $12.2638
HARTING
INSERT FEMALE 24POS+1GND CRIMP
Lowest to $10.6363
HARTING
CONN HOOD SIDE ENTRY SZ16B M40
Lowest to $25.0254
Weidmuller
HDC CM BUS SV GCA F
Need more? Email Us
Phoenix Contact
INSERT FEMALE 2POS SCREW
Lowest to $5.9885
HARTING
CONN HOOD TOP ENTRY SZ6B M25
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess