Products specifications Report Issue?

Categories Resistors
Manufacturer Caddock Electronics Inc.
Packaging Tube/Rail
Status Active
Resistance (Ohms) 500
Tolerance ±1%
Power (Watts) 30W
Composition Thick Film
Features Moisture Resistant, Non-Inductive
Temperature Coefficient -20/ +80ppm/°C
Temperature Range - Operating -55°C to 150°C
Case / Package TO-220
Height - Seated (Max) 0.650" (16.52mm)
Number of Terminations 2
Win Source Part Number 044961-MP930-500-1%
Ultra Librarian 3D Model Ultra Librarian MP930-500-1% CAD Model

Description

The MP930-500-1% is an electronic component manufactured by Caddock Electronics Inc. This product is a thick film resistor with a power of 30W and a resistance of 500 ohms.

  • Features: moisture resistant and non-inductive
  • Packaging: tube/rail
  • Tolerance: ±1%
  • Temperature Coefficient: -20/+80ppm/°C
  • Seated Height: 0.650 inches
  • Terminations: two
  • Category: resistor
  • Status: active
  • Temperature Range: -55°C to 150°C
  • Package: TO-220

You May Also Be Interested in

Caddock Electronics Inc.
RES 4K OHM 1% 30W TO220
Need more? Email Us
ECAD model for MP930-4.00K-1%
Caddock Electronics Inc.
RES 12 OHM 1% 30W TO220
Lowest to $51.1515
ECAD model for MP930-12.0-1%
Yageo
RES 3.24K OHM 1% 1/4W AXIAL
Lowest to $0.0110
ECAD model for MFR-25FRF52-3K24
Stackpole Electronics Inc.
RES 330K OHM 5% 1/8W AXIAL
Need more? Email Us
ECAD model for CF18JT330K
Yageo
RES 8.66K OHM 1% 1/4W AXIAL
Lowest to $0.0070
ECAD model for MFR-25FBF52-8K66
Vishay
RES 511 OHM 1/2W 1% AXIAL
Need more? Email Us
ECAD model for CMF55511R00FKR6
Vishay
RES AXIAL
Need more? Email Us
ECAD model for VR37000003303JA100
Vishay
RES 2.41K OHM 1/2W 0.5% AXIAL
Need more? Email Us
ECAD model for CMF552K4100DHEA
Stackpole Electronics Inc.
RES 27K OHM 5% 1/8W AXIAL
Lowest to $0.0084
ECAD model for CF18JT27K0

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention