Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Linear Technology
Series μModule
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 4V
Voltage Input MAX 20V
Voltage - Output 1 0.6 ~ 5.5 V
Current - Output (Maximum) 3A
Applications ITE (Commercial)
Features OCP, OTP, OVP, UVLO
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 25-PowerBBGA Module
Size 0.25" L x 0.25" W x 0.07" H (6.3mm x 6.3mm x 1.8mm)
Manufacturer Package 25-BGA (6.25x6.25)
Manufacturer Homepage www.linear.com
Win Source Part Number 710962-LTM4623IY#PBF
Family Name LTM4623
ECCN EAR99
Country of Origin Malaysia, Malaysia
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTM4623IY#PBF CAD Model

Description

The LTM4623IY#PBF is a high-performance micro module (µModule) step-down regulator from Linear Technology, a member of the Analog Devices family. This compact, yet powerful, component is designed to meet the needs of space-constrained applications without compromising on efficiency or performance.

Key Features:

  • High Efficiency: The LTM4623IY#PBF boasts an impressive efficiency level, making it suitable for battery-powered applications and reducing thermal stress in high-performance systems.
  • Wide Input Voltage Range: With an input voltage range of 4V to 20V, this µModule regulator can accommodate a variety of power sources, from multi-cell batteries to intermediate bus voltages.
  • Adjustable Output Voltage: The output voltage can be set from 0.6V to 5.5V, providing the flexibility needed to power a wide array of low-voltage ICs.
  • Compact Design: The LTM4623IY#PBF comes in a small 6.25mm x 6.25mm x 5.01mm BGA package, ideal for space-limited applications such as portable devices, drones, and embedded systems.
  • Robust Temperature Performance: It operates over a temperature range from -40°C to 125°C, ensuring reliable performance in harsh environments.
  • Integrated Components: The module includes the switching controller, power FETs, inductor and all support components, minimizing the number of external components required.

Applications:

The LTM4623IY#PBF is versatile and can be used in a variety of applications, including:

  • Telecommunications
  • Industrial equipment
  • Networking equipment
  • Portable devices
  • Medical devices

Product Summary:

The LTM4623IY#PBF from Linear Technology is an exemplary solution for designers seeking a compact, efficient, and reliable power management solution. Its comprehensive feature set and robust design make it a top choice for a wide range of applications demanding high performance in a small footprint.

You May Also Be Interested in

Murata Power Solutions Inc.
CONV DC/DC +/-12V +/-167MA UNREG / Module DC-DC 15VIN 2-OUT 12V/-12V 0.167A/-0.167A 4W 5-Pin
Lowest to $74.3401
ECAD model for HB04U15D12QC
Texas Instruments
IC REG ISOLATED +/-12V 41MA 7DIP
Lowest to $39.2562
ECAD model for DCP010512DBPG4
GE Critical Power
CONVERTER DC/DC 3.3V 33W OUT / Module DC-DC 48VIN 1-OUT 3.3V 10A 33W 9-Pin Half-Brick
Need more? Email Us
ECAD model for JW050F81
Bel Power Solutions
DC/DC CONVERTER 5V 3.3V 60W
Need more? Email Us
ECAD model for HBD060ZGE-A1V
GE Critical Power
CONVERTER DC/DC 12V 30W OUT / Module DC-DC 48VIN 1-OUT 12V 3A 30W 9-Pin
Need more? Email Us
ECAD model for JW030B1-M
Bel Power Solutions
DC/DC CONVERTER 3.3V 150W
Need more? Email Us
ECAD model for HES100ZE-A1V
Murata Power Solutions Inc.
CONV DC/DC +/-15V +/-25MA SIP / Module DC-DC 5VIN 2-OUT 15V/-15V 0.025A/-0.025A 0.75W 5-Pin SIP
Need more? Email Us
ECAD model for HPR105C
Murata Power Solutions Inc.
DC/DC CONVERTER 5V 0.75W / Module DC-DC 5VIN 1-OUT 5V 0.15A 0.75W 4-Pin SIP Module
Need more? Email Us
ECAD model for CMR100C
XP Power
SINGLE O/P, DC-HV DC PCB MOUNT, / Module DC-DC 1-OUT 0V to 1KV 0.01A 10W 8-Pin
Need more? Email Us
ECAD model for FS10-12

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.7364 $57.4728
5+ $23.5786 $117.8930
7+ $22.8417 $159.8919
10+ $22.1049 $221.0490
12+ $21.3681 $256.4172
16+ $19.1576 $306.5216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,350 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention