EN
  • EN
  • DE

T2020012005-000

Part No T2020012005-000
Manufacturer TE Connectivity
Catalog Heavy Duty Connectors
Description DDF-0.5 / Contact Crimp Socket 20 AWG Gold
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Heavy Duty Connectors - Contacts
Mfr TE Connectivity AMP Connectors
Series DDF
Package Bulk
Pin or Socket Socket
Contact Termination Crimp
Wire Gauge 20 AWG
Contact Finish Gold
Contact Finish Thickness 29.5µin (0.75µm)
Base Product Number T202
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.90.4000
Other Names A133629,2266-T2020012005-000,T2020012005-000-ND
Standard Package 100
Win Source Part Number 1038934-T2020012005-000
Ultra Librarian 3D Model Ultra Librarian T2020012005-000 CAD Model

Description

The DDF T2020012005-000 is a heavy-duty connector contact with a socket pin or socket type.

  • Win Source Part Number: 1038934-T2020012005-000
  • Manufacturer: TE Connectivity AMP Connectors
  • Contact Finish: Gold
  • Contact Finish Thickness: 29.5µin (0.75µm)
  • Contact Termination: Crimp
  • ECCN: EAR99
  • Affected by: REACH
  • Wire Gauge: 20 AWG
  • Standard Package: 100

You May Also Be Interested in

HARTING
CLAMP FOR 10MM CABLE DIA GRND TE / Connector Clamp
Need more? Email Us
HARTING
CONN HOOD TOP ENTRY SZ24B M40 / Hood Connector Top Entry M40 24B IP65 - Dust Tight, Water Resistant
Need more? Email Us
HARTING
CONN HOOD TOP ENTRY SZ3A M25 / Hood Connector Top Entry M25 3A IP65/IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Need more? Email Us
HARTING
HAN Q 5/0 MALE CRIMP INSERT (16A / Male Insert without Contacts Gray 5 Position Crimp
Need more? Email Us
HARTING
T-CODING PIN FOR HAN Q7/0 INSERT / Connector Coding Pin
Need more? Email Us
Phoenix Contact
CONN HOOD SIDE ENTRY SZB10 M25
Need more? Email Us
HARTING
CONTACT H.D. CRIMP SOCKET 16AWG
Lowest to $0.6722
HARTING
HAN Q CODING PIN (FOR Q3/0,Q4/0, / Connector Coding Pin
Need more? Email Us
HARTING
ACCESSORY COVER RETAINING CORD / Connector Cover with Retaining Cord
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess