EN
  • EN
  • DE

T2020012015-000

Part No T2020012015-000
Manufacturer TE Connectivity
Catalog Heavy Duty Connectors
Description DDF-1.5 / Contact Crimp Socket 16 AWG Gold
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Heavy Duty Connectors - Contacts
Mfr TE Connectivity AMP Connectors
Series DDF
Package Bulk
Pin or Socket Socket
Contact Termination Crimp
Wire Gauge 16 AWG
Contact Finish Gold
Contact Finish Thickness 29.5µin (0.75µm)
Base Product Number T202
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.90.4000
Other Names 2266-T2020012015-000,T2020012015-000-ND,A133632
Standard Package 100
Win Source Part Number 1035649-T2020012015-000
Ultra Librarian 3D Model Ultra Librarian T2020012015-000 CAD Model

Description

The TE Connectivity AMP Connectors is an electronic component with a part number of 1035649-T2020012015-000.

  • Category: Connectors, Interconnects
  • Series: DDF
  • Contact Finish: Gold
  • Contact Finish Thickness: 29.5µin (0.75µm)
  • Wire Gauge: 16 AWG
  • Contact Termination: Crimp
  • Pin/Socket: Socket
  • Standard Package: 100
  • REACH Status: REACH Affected

You May Also Be Interested in

HARTING
CONN HOOD SIDE ENTRY SZ16B M40
Lowest to $25.0254
HARTING
CONN BASE BOTTOM ENTRY SZ16B
Need more? Email Us
HARTING
HAN B PROTECT COVER DIE CAST
Lowest to $18.2728
Weidmuller
HDC CM BUS SV GCA F
Need more? Email Us
HARTING
INSERT FEMALE 24POS+1GND CRIMP
Lowest to $10.6363
Weidmuller
HOUSING (INDUSTRY PLUG-IN CONNEC
Need more? Email Us
HARTING
CONN BASE BOTTOM ENTRY SZ10B
Need more? Email Us
TE Connectivity
CONTACT H.D CRIMP PIN 15.5-20AWG
Need more? Email Us
HARTING
CONN BASE SIDE ENTRY SZ3A M20
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1368 $64.1040
70+ $1.7533 $122.7310
105+ $1.6990 $178.3950
145+ $1.6436 $238.3220
185+ $1.5893 $294.0205
245+ $1.4253 $349.1985
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 105 pieces
In Stock: 100 pieces Factory Stock: 5 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess