Products specifications

Category Connectors, Interconnects>Heavy Duty Connectors - Inserts, Modules
Mfr TE Connectivity AMP Connectors
Series HA
Package Bulk
Connector Type Insert
Gender Male
Number of Positions 4+Ground
Termination Style Push In
Voltage Rating 400V
Current Rating (Amps) 10A
Temperature Range - Operating -40°C ~ 125°C
Housing Material Polycarbonate (PC)
Contact Finish Silver
Material Flammability Rating UL94 V-0
Base Product Number T2010043101
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.8000
Win Source Part Number 1315962-HA-004-MS
Ultra Librarian 3D Model Ultra Librarian HA-004-MS CAD Model

Description

The 1315962-HA-004-MS is a heavy-duty connector insert module manufactured by TE Connectivity AMP Connectors.

  • Product Name: 1315962-HA-004-MS
  • Manufacturer: TE Connectivity AMP Connectors
  • Connector Type: Heavy-duty connector insert module
  • Gender: Male
  • Termination Style: Push-in
  • Positions: 4+Ground
  • Housing Material: Polycarbonate (PC)
  • Flammability Rating: UL94 V-0
  • Voltage Rating: 400V
  • Current Rating: 10A
  • Temperature Range: -40°C to 125°C
  • Contact Finish: Silver
  • Packaging: Bulk
  • ECCN: EAR99
  • MSL Level: 1

You May Also Be Interested in

HARTING
CONN HOOD SIDE ENTRY SZ16B PG29 / Hood Connector Side Entry PG29 16B IP65 - Dust Tight, Water Resistant
Need more? Email Us
ECAD model for 09300160521
TE Connectivity
CONTACT H.D. CRIMP PIN 7AWG
Need more? Email Us
ECAD model for 4-1105150-1
HARTING
HAN 16 PAINTING PROTECTION COVER / Connector Cover
Lowest to $9.4447
ECAD model for 09300165406
HARTING
HAN Q 5/0 MALE CRIMP INSERT (16A / Male Insert without Contacts Gray 5 Position Crimp
Need more? Email Us
ECAD model for 09120053004
HARTING
T-CODING PIN FOR HAN Q7/0 INSERT / Connector Coding Pin
Need more? Email Us
ECAD model for 09120009901
HARTING
HAN 16B EX-HBM-DOUBLE LEVER / Base - Panel Mount Connector Bottom Entry 16B IP65 - Dust Tight, Water Resistant
Need more? Email Us
ECAD model for 09360161301
HARTING
CONN HOOD TOP ENTRY SZ3A M20 / Hood Connector Top Entry M20 3A IP44
Lowest to $10.9083
ECAD model for 19620031440
HARTING
HAN-ECO 10B ABDECKKAPPE MIT KABE
Need more? Email Us
ECAD model for 19410105404
TE Connectivity
CONTACT H.D. CRIMP SKT 22-26AWG
Lowest to $12.7703
ECAD model for 1-1105051-2

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1616 $60.8080
12+ $9.9789 $119.7468
18+ $9.6669 $174.0042
24+ $9.3551 $224.5224
31+ $9.0433 $280.3423
42+ $8.1078 $340.5276
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 190 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention